EN
  • EN
  • DE

LB1973M-TLM-E

Part No LB1973M-TLM-E
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog PMIC - Motor Drivers, Controllers
Description TWO-CHANNEL H-BRIDGE DRIVER / Bipolar Motor Driver Bipolar Parallel 10-MFPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Sanyo
Package Bulk
Product Status Obsolete
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Parallel
Technology Bipolar
Applications Camera
Current - Output 1A
Voltage - Supply 1.8V ~ 7.5V
Voltage - Load 1.8V ~ 7.5V
Temperature Range - Operating -20°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 10-LSOP (0.173", 4.40mm Width)
Supplier Device Package 10-MFPS
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSSNYLB1973M-TLM-E,2156-LB1973M-TLM-E-SATR
Standard Package 1,000
Win Source Part Number 986508-LB1973M-TLM-E
Ultra Librarian 3D Model Ultra Librarian LB1973M-TLM-E CAD Model

Description

The Sanyo LB1973M-TLM-E is a fully integrated driver that controls and powers the motor.

  • Motor Type: Brushed DC motors and bipolar stepper motors
  • Output Configuration: Half-bridge
  • Current Output: 1A
  • Interface: Parallel
  • Voltage Load Range: 1.8V to 7.5V
  • Package: 10-LSOP
  • Application: Camera
  • Operating Temperature Range: -20°C to 85°C (TA)
  • Status: Obsolete

You May Also Be Interested in

Sanken
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $19.5853
ON Semiconductor
IC MOTOR DRIVER UNIPOLAR 19SIP / Unipolar Motor Driver Power MOSFET Parallel 19-SIP
Lowest to $17.1194
Trinamic Motion Control GmbH
Lowest to $16.0041
ON Semiconductor
LIN2.2 STEP. DRIVER
Lowest to $6.3079
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $52.3881
Freescale Semiconductor - NXP
STEPPER MOTOR CONTROLLER, 0.4A, / Bipolar Motor Driver CMOS SPI 24-SOIC
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess