EN
  • EN
  • DE

AD5270BRMZ-50

Part No AD5270BRMZ-50
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT RHE 50KOHM 1024TAP 10MSOP / Digital Potentiometer 50k Ohm 1 Circuit 1024 Taps SPI Interface 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Mfr Analog Devices Inc.
Series -
Package Tube
Taper Linear
Configuration Rheostat
Number of Circuits 1
Number of Taps 1024
Resistance (Ohms) 50k
Interface SPI
Memory Type Non-Volatile
Voltage - Supply 2.7V ~ 5.5V, ±2.5V ~ 2.75V
Features Cascade Pin
Tolerance ±1%
Temperature Coefficient (Typ) 5ppm/°C
Mounting Type Surface Mount
Supplier Device Package 10-MSOP
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 35
Base Product Number AD5270
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50 pcs
Win Source Part Number 1381316-AD5270BRMZ-50
Ultra Librarian 3D Model Ultra Librarian AD5270BRMZ-50 CAD Model

Description

AD5270BRMZ-50 Digital Potentiometer

The AD5270BRMZ-50 from Analog Devices Inc. is a high-performance digital potentiometer that offers a perfect blend of precision, durability, and versatility. This remarkable device is designed to operate as a programmable resistor replacement that can adjust and calibrate system tolerances or filter frequencies. The robust construction and state-of-the-art technology make it an ideal choice for a wide range of applications, including industrial automation, automotive systems, and medical equipment.

Key Features

  • Resistance: The device features a 50 kΩ end-to-end resistance with a very low temperature coefficient, ensuring stable performance over a range of environmental conditions.
  • Resolution: It boasts a 1024-position resolution, which allows for fine adjustments, delivering precise control over output parameters.
  • Memory: The AD5270BRMZ-50 includes a non-volatile memory that retains the resistance setting even after power-off, providing a reliable startup configuration.
  • Interface: A user-friendly SPI interface enables digital communication, facilitating easy integration with microcontrollers and other digital systems.
  • Power Supply: This digital potentiometer operates on a wide supply voltage range, accommodating various application requirements.

Performance and Durability

The AD5270BRMZ-50 is designed for enduring performance. It features a solid-state construction that eliminates the wear and tear associated with mechanical potentiometers. This digital potentiometer also offers excellent thermal stability and resistance to harsh environments, making it a reliable choice for critical and demanding applications.

Applications

With its precision control and programmability, the AD5270BRMZ-50 can be used in an array of applications such as:

  • Automated calibration systems
  • Transducer adjustments
  • Programmable filters and delays
  • Power supply adjustments

Whether you're designing a sophisticated industrial control system or a high-precision medical device, the AD5270BRMZ-50 from Analog Devices Inc. offers the reliability and performance you need. Its combination of precision, programmability, and durability makes it an essential component for any application requiring variable resistance settings.

You May Also Be Interested in

Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $1.3873
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2484 $52.4840
24+ $4.3064 $103.3536
36+ $4.1719 $150.1884
50+ $4.0373 $201.8650
65+ $3.9027 $253.6755
86+ $3.4990 $300.9140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,283 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess