EN
  • EN
  • DE

LB1674V-TLM

Part No LB1674V-TLM
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1068767-LB1674V-TLM
Categories OEM Parts(J-L)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LB1674V-TLM CAD Model

Description

The LB1674V-TLM is a two-channel low-saturation driver IC manufactured by SANYO Semiconductor. It is designed for driving small DC motors, particularly those used in automotive and consumer electronics applications, where low voltage operation and high efficiency are crucial.

Applications:

  • Automotive mirror control: Adjusting the position of side mirrors.
  • Automotive seat position control: Used for adjusting seat height, forward/backward position, and lumbar support.
  • Automotive door lock actuators: Driving the motors in central locking systems.
  • Camera lens drivers: Providing precise control for zoom and focus functions in cameras.
  • Small pump drivers: Controlling micro-pumps in various applications.

Features:

  • Two-channel driver: Allows for independent control of two motors or bidirectional control of a single motor.
  • Low saturation voltage: Minimizes power loss and maximizes efficiency, especially at low voltages.
  • Built-in thermal shutdown protection: Protects the IC from damage due to overheating.
  • Built-in overcurrent protection: Protects the IC and the motor from excessive current draw.
  • Brake function: Enables quick and controlled stopping of the motor.
  • Compact package: Suitable for space-constrained applications.

Benefits:

  • High efficiency: Low saturation voltage ensures minimal power loss, extending battery life in portable applications.
  • Reliable operation: Built-in protection features enhance the IC's robustness and prevent damage.
  • Precise motor control: Enables accurate positioning and smooth movement.
  • Simplified design: Integrated functions reduce the number of external components needed.
  • Compact size: Allows for use in small and lightweight devices.

Additional Details:

The LB1674V-TLM operates with a supply voltage typically in the range of 1.8V to 7V, making it suitable for battery-powered and low-voltage automotive applications. The overcurrent protection circuit limits the output current to a safe level, preventing damage to the IC and the connected motor in case of a short circuit or overload. The brake function utilizes a short-circuit braking method. The thermal shutdown circuit disables the output when the junction temperature exceeds a certain threshold. The compact surface mount package is ideal for applications where PCB space is limited. This IC is specifically designed for applications requiring efficient and reliable control of small DC motors.

You May Also Be Interested in

Microchip Technology
ZENER DIODE / Diode Schottky 45 V 3A Through Hole TO-39 (TO-205AD)
Lowest to $36.7867
Linear Technology
Need more? Email Us
Intel
Contact for details
Need more? Email Us
ON Semiconductor
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Linear Technology
Need more? Email Us
National Semiconductor (TI)
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin CFPAK
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess