EN
  • EN
  • DE

LA6537M

Part No LA6537M
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 996425-LA6537M
Categories OEM Parts(J-L)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LA6537M CAD Model

Description

The LA6537M is a 4-channel BTL driver IC designed for use in CD-ROM, CD-RW, and DVD-ROM applications. It integrates four channels of BTL (Balanced Transformerless) drivers, making it suitable for driving motors and actuators that require bidirectional control.

Applications:

  • CD-ROM drives
  • CD-RW drives
  • DVD-ROM drives
  • Optical disk drives
  • Actuator drivers
  • Motor drivers

Features:

  • 4-channel BTL driver
  • Low saturation voltage
  • Built-in thermal shutdown circuit
  • Built-in shoot-through current protection circuit
  • Mute function
  • Compact package

Benefits:

  • Provides efficient and reliable motor/actuator driving capabilities.
  • Simplified system design due to integrated protection features.
  • Reduces external component count, leading to smaller and more cost-effective solutions.
  • Ensures stable and safe operation due to built-in protection features.
  • Enhances audio quality through the mute function, which eliminates unwanted noise during playback.

Additional Details:

The LA6537M operates with a supply voltage typically between 4.5V and 13.5V. It features a low saturation voltage, which helps improve efficiency and reduce power dissipation. The built-in thermal shutdown circuit protects the IC from overheating, while the shoot-through current protection circuit prevents damage from simultaneous conduction of the high-side and low-side transistors in the BTL driver. The mute function can be used to suppress noise during playback or when the device is not actively driving a load. The IC is typically supplied in a compact surface-mount package. Refer to the datasheet for detailed electrical characteristics, application circuits, and package dimensions.

You May Also Be Interested in

Lattice Semiconductor Corporation
Lowest to $124.3230
Texas Instruments
3-V TO 65-V, AUTOMOTIVE IDEAL DI / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $1.7594
Samsung
DMA Controller, 4 Channel(s), 10MHz, CMOS, PDIP40
Need more? Email Us
Intel
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Lattice Semiconductor Corporation
Contact for details
Need more? Email Us
Sharp Microelectronics
Timing generator+V driver +CDS/PGA/ADC
Lowest to $5.2229
Linear Technology
Need more? Email Us
Intel
Contact for details
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess