EN
  • EN
  • DE

LA4805V-TLM

Part No LA4805V-TLM
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1068610-LA4805V-TLM
Categories OEM Parts(J-L)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LA4805V-TLM CAD Model

Description

The LA4805V-TLM is a power amplifier IC manufactured by SANYO Semiconductor. It is designed for use in automotive audio systems and other high-power audio applications. This amplifier delivers a substantial output while maintaining low distortion and high efficiency.

Applications:

  • Car audio amplifiers
  • Automotive infotainment systems
  • High-power portable audio devices
  • Public address systems
  • Industrial audio equipment

Features:

  • High output power
  • Low distortion
  • Built-in protection circuits (overvoltage, overcurrent, thermal)
  • Standby function
  • Mute function
  • Single-ended output configuration

Benefits:

  • Provides robust audio amplification for automotive and other demanding applications
  • Protects the amplifier from damage due to electrical or thermal issues
  • Reduces power consumption when not in use
  • Eliminates unwanted noise during startup and shutdown
  • Simplified circuit design due to integrated features
  • Enhanced audio quality with minimal distortion

Technical Specifications:

The LA4805V-TLM typically operates with a voltage supply range suitable for automotive applications. It delivers high output power while maintaining low harmonic distortion. Integrated protection circuits safeguard the amplifier against overvoltage, overcurrent, and thermal overload conditions. The standby and mute functions reduce power consumption and prevent noise during operation. The IC comes in a package suitable for automotive environments. Detailed technical specifications can be found in the SANYO Semiconductor datasheet for the LA4805V-TLM.

The LA4805V-TLM is designed to meet the stringent requirements of automotive audio systems. Its robust design and integrated protection features ensure reliable operation in harsh environments. The high output power allows for driving multiple speakers or subwoofers, while the low distortion ensures high-fidelity audio reproduction. The standby and mute functions help conserve power and prevent unwanted noise, enhancing the overall user experience. This amplifier is ideal for applications requiring reliable and high-quality audio amplification in automotive and industrial settings.

You May Also Be Interested in

National Semiconductor (TI)
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin CFPAK
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 64HTQFP / ARM® Cortex®-M33 series Microcontroller IC 32-Bit Single-Core 96MHz 256KB (256K x 8) FLASH 64-HTQFP (10x10)
Lowest to $7.3309
Texas Instruments
3-V TO 65-V, AUTOMOTIVE IDEAL DI / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $1.7594
Intel
Need more? Email Us
Linear Technology
Need more? Email Us
Kingbright Corporation
Axial Led Yellow 588NM
Lowest to $0.1883
AVX Corporation
Need more? Email Us
Mini-Circuits
Power Divider, 3 Way-0 , 0.01 to 0.3 GHz, 50 ohms, SMT
Lowest to $50.4238
Microchip Technology
ZENER DIODE / Diode Schottky 45 V 3A Through Hole TO-39 (TO-205AD)
Lowest to $36.7867

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess