EN
  • EN
  • DE

CR2032 SANYO

Part No CR2032 SANYO
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Battery Accessories
Description Lithium Battery, 3V, Coin Cell
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Output Voltage 3 V
Win Source Part Number 1184719-CR2032 SANYO
Categories Battery Accessories
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CR2032 SANYO CAD Model

Description

The SANYO Semiconductor CR2032 battery accessory is a reliable power source that can be used in various electronic devices. With an output voltage of 3V, this battery can keep your device running smoothly for a long time.

  • Manufacturer: SANYO Semiconductor (U.S.A) Corporation
  • Output Voltage: 3V
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Win Source Part Number: 1184719-CR2032 SANYO

You May Also Be Interested in

Seiko Instruments
BATT LITH 3V 6.5MAH COIN 9.5MM / Coin, 9.5mm 3 V Lithium Battery Rechargeable (Secondary) 6.5mAh
Lowest to $3.8121
Littelfuse Inc.
BAT ISOL GRD 90 HENCOL 30
Need more? Email Us
Keystone Electronics
Battery Holder, Vertical/Slimline, THM, Coin Cell, 24mm, Polarized, UL94V-0, Blk
Need more? Email Us
Tadiran Batteries
BATTERY LITHIUM 3.6V D / D Lithium Thionyl Chloride 3.6 V Battery Non-Rechargeable (Primary)
Need more? Email Us
Panasonic
Button Cell Battery, Lithium, CR2354, 3V, 560mAh
Lowest to $1.8492
B B Battery
BATTERY LEAD ACID 6V 33AH / 6 V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 33Ah
Need more? Email Us
Panasonic
Coin Cell Battery CR1220 Lithium 3V 36mAh Non-Rechargeable Pack Of 5
Lowest to $0.5727
Toshiba Semiconductor and Storage
Standard Regulator Pos 5V 1A 3-Pin(2+Tab) New PW-Mold T/R
Lowest to $1.1641
Littelfuse Inc.
SWITCH MASTER TR DUAL
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6260 $59.4700
225+ $0.5140 $115.6500
350+ $0.4978 $174.2300
480+ $0.4816 $231.1680
625+ $0.4655 $290.9375
830+ $0.4181 $347.0230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,773 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess