Products specifications Report Issue?

Body Material Steel
Body Plating Nickel
Contact Material Steel
Contact Plating Nickel
Depth 17 mm
Height 10.3886 mm
Lead Free Lead Free
Length 9.2 mm
Material Steel
Material Thickness 508 µm
Number of Batteries 1
Number of Ports 1
Number of Terminals 1
Orientation Straight
Packaging Bulk
REACH SVHC No SVHC
RoHS Compliant
Termination Solder
Thickness 508 µm
Width 9.1948 mm
Win Source Part Number 1136768-5226
Categories Battery Accessories
Manufacturer Keystone Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5226 CAD Model

Description

The Keystone Electronics 5226 is a straight solder terminal designed for use in battery accessories.

  • Type: Straight Solder Terminal
  • Application: Battery Accessories
  • Material: Nickel-Plated Steel
  • Packaging: Bulk
  • Lead-Free: Yes
  • RoHS Compliant: Yes

You May Also Be Interested in

Panasonic
Lithium Poly Carbon Monofluoride Battery Coin 3V 1Ah Primary Automotive
Need more? Email Us
ECAD model for BR2477A/FBN
107
Keystone Electronics
Holder Battery; Coin Battery; 1 Cell; PC Pin; PBT; 0.906 in. Dia.
Need more? Email Us
ECAD model for 107
Littelfuse Inc.
BAT ISOL GRD MEDICAL HENCOL 30
Need more? Email Us
ECAD model for 48051
Keystone Electronics
RETAINER FOR BATTERY HOLDER
Need more? Email Us
ECAD model for 1022C
Panasonic
Lead Acid Battery 12V 42Ah 197x165x175mm Screws Screws M5
Need more? Email Us
ECAD model for LC-X1242AP
Panasonic
Coin Cell Battery CR1220 Lithium 3V 36mAh Non-Rechargeable Pack Of 5
Lowest to $0.3988
ECAD model for CR-1220/BN
61
Keystone Electronics
RETAINER FOR BATTERY HOLDER
Need more? Email Us
ECAD model for 61
Texas Instruments
IC PMU CDMA W/CHARGER 49USMDXT / Cellular, CDMA PMIC 49-DSBGA
Need more? Email Us
ECAD model for LP3919RL-C/NOPB
Keystone Electronics
Battery Holder Coin Cell 1 Cell PC Pin PCB Through Hole Mount Glass Filled Nylon
Lowest to $1.0767
ECAD model for 1066

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $10.2039 $71.4273
16+ $8.3722 $133.9552
24+ $8.1109 $194.6616
33+ $7.8495 $259.0335
43+ $7.5870 $326.2410
58+ $6.8030 $394.5740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,492 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention