EN
  • EN
  • DE
Part No 108C
Manufacturer Keystone Electronics
Catalog Battery Accessories
Description COVER BATTERY RETAINING FOR 108
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery Products - Battery Product Accessories
Mfr Keystone Electronics
Series -
Package Bulk
Product Status Active
Accessory Type Retainer
For Use With/Related Products 36-108-ND
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1365980-108C
Ultra Librarian 3D Model Ultra Librarian 108C CAD Model

Description

The Keystone Electronics Battery Product Accessories are designed to enhance the performance and functionality of battery products.

  • Win Source Part Number: 1365980-108C
  • Manufacturer: Keystone Electronics
  • Product: Retainer
  • Packaging: Bulk
  • REACH Affected: No
  • ECCN: EAR99

You May Also Be Interested in

104
Keystone Electronics
Battery Holder, Compact, THM, 1 Coin Cell, 23 mm, Plastic, UL94V-0, Black
Need more? Email Us
Fluke Electronics
Fluke BC7217 120 NiMH Battery Charger for Graphical Multimeters, 120V
Need more? Email Us
National Semiconductor (TI)
POWER SUPPLY SUPPORT CIRCUIT, FI / Cellular, CDMA Handset PMIC 49-DSBGA
Need more? Email Us
Panasonic
Button Cell Battery, Lithium, CR2354, 3V, 560mAh
Lowest to €1.6916
B B Battery
BATTERY LEAD ACID 6V 33AH / 6 V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 33Ah
Need more? Email Us
Renata Batteries
BATT HOLDER COIN 16MM 1 CELL SMD / Battery Holder (Open) Coin, 16.0mm 1 Cell SMD (SMT) Tab
Lowest to €1.8711
Littelfuse Inc.
BAT ISOL GRD 90 HENCOL 30
Need more? Email Us
Toshiba Semiconductor and Storage
Standard Regulator Pos 5V 1A 3-Pin(2+Tab) New PW-Mold T/R
Lowest to €1.0649
Panasonic
Coin Cell Battery CR1220 Lithium 3V 36mAh Non-Rechargeable Pack Of 5
Lowest to €0.5239

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7599
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3850
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0497
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €6.0859
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4777
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €17.3882
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4560
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.8036
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2729
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1736
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8853
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8685
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3470
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess