The CE1E471M1XANG is an aluminum electrolytic capacitor manufactured by SANYO Semiconductor. Aluminum electrolytic capacitors are commonly used in a wide array of electronic devices for filtering, smoothing, and energy storage applications. The '471M' indicates a capacitance value of 470μF (47 x 10^1 pF or 470 x 10^-6 F). The 'M' indicates the tolerance which is typically +/-20%. The voltage rating and other details can be found on the complete datasheet.
Applications:
- Power supply smoothing
- DC-DC converter circuits
- Audio amplifier circuits
- Timing and delay circuits
- General-purpose coupling and decoupling
Features:
- High capacitance
- Polarized construction
- Compact dimensions for given capacitance
- Good ripple current capability
- Long operational lifespan
Benefits:
- Effective filtering of voltage ripple
- Provides stable and reliable performance
- Suited for applications with limited space
- Efficient energy storage and discharge
- Ensures extended service life of electronic devices
The SANYO CE1E471M1XANG is characterized by its robust design, enabling stable operation over a broad range of temperatures and voltages (consult the datasheet for exact values). The high capacitance and ripple current capability make it ideal for power supply applications where effective smoothing is critical. Its compact size facilitates integration into densely populated circuit boards. The capacitor’s long life contributes to the overall reliability of the electronic device in which it is used. Specifications like Equivalent Series Resistance (ESR) and impedance at various frequencies are essential for selecting the right capacitor for a given application.