EN
  • EN
  • DE

2SK3490

Part No 2SK3490
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Specialized ICs
Description General-Purpose Switching Device Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1127609-2SK3490
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK3490 CAD Model

Description

The 2SK3490 is a high-voltage N-channel MOSFET manufactured by SANYO Semiconductor (U.S.A) Corporation.

  • Use: Widely used in various electronic circuits due to its excellent performance and reliability.
  • Popularity: Medium popularity rating
  • Market Status: Balance of supply and demand in the market.
  • Manufacturer Homepage: www.ssdc-jp.com/eng/
  • Win Source Part Number: 1127609

You May Also Be Interested in

NXP / Nexperia
IC VERT DEFLECT 9-SIL
Need more? Email Us
Analog Devices Inc.
IC BROADBAND FRONT-END 80LQFP
Lowest to $36.9339
Infineon Technologies
Need more? Email Us
NXP / Nexperia
IC FULL BRIDGE V-DEFL 9-SIL
Need more? Email Us
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
NXP / Nexperia
IC DC COUPLED V-DEFL 13-SIL
Need more? Email Us
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess