The 2SK1412 is an N-channel MOSFET transistor produced by SANYO Semiconductor. This transistor is designed for high-speed switching applications requiring efficient performance. It is frequently employed in DC-DC converters, power management systems, and other circuits where fast and reliable switching is essential.
Applications:
- Switching Regulators
- DC-DC Converters
- Motor Control Circuits
- High-Speed Switching Applications
- Power Amplifiers
Features:
- N-Channel MOSFET
- Low Drain-Source On-Resistance
- High-Speed Switching Capability
- Avalanche Energy Guaranteed
- Gate-Source Voltage: 20V
- Drain-Source Voltage: 60V
- Drain Current: 4A
Benefits:
- Enhances the efficiency of power conversion circuits, resulting in reduced energy waste and improved thermal management.
- Enables the design of compact and lightweight electronic devices due to its small size and high performance.
- Offers increased durability and protection against voltage spikes, thereby extending the lifespan of the device.
- Allows for precise control of power flow, leading to optimized performance in various applications.
- Reduces overall system cost by minimizing the need for additional components and simplifying circuit design.
Technical Specifications:
The 2SK1412 features a drain-source voltage (Vds) of 60V and a continuous drain current (Id) of 4A. Its low drain-source on-resistance (Rds(on)) contributes to minimal power loss during operation. The gate-source voltage (Vgs) is rated at 20V. The transistor comes in a compact package, making it ideal for space-constrained applications.
It's well-suited for applications demanding efficient and high-speed switching, making it an excellent choice for modern electronic designs.