EN
  • EN
  • DE

2SD1064

Part No 2SD1064
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Hard To Find
Description 50V/12A Switching Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1126130-2SD1064
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SD1064 CAD Model

Description

The 2SD1064 is a silicon NPN power transistor manufactured by SANYO Semiconductor. It is designed for use in power amplifier and switching applications. This transistor features high collector current and voltage ratings, making it suitable for driving inductive loads and handling high-power signals. Its robust construction ensures reliable operation in demanding environments.

Typical Applications:

  • Power Amplifiers in audio systems.
  • Switching Regulators in power supplies.
  • DC-DC Converters in automotive and industrial equipment.
  • Motor Drivers for controlling electric motors.
  • Inverters in renewable energy systems.

Key Features:

  • High Collector Current (IC): Up to 7A, enabling high-power output.
  • High Collector-Emitter Voltage (VCEO): Up to 60V, providing protection against voltage spikes.
  • Low Saturation Voltage (VCE(sat)): Reduces power dissipation and improves efficiency.
  • Fast Switching Speed: Enables efficient operation in switching applications.
  • NPN Silicon Transistor: Ensures consistent and reliable performance.

Benefits:

  • Improved power handling capability in amplifier circuits.
  • Enhanced efficiency in switching regulator designs.
  • Increased reliability in high-voltage applications.
  • Reduced heat generation due to low saturation voltage.
  • Consistent and stable performance in demanding operating conditions.

Additional Details:

The 2SD1064 is commonly used in applications requiring high power output and efficient switching. It typically operates with a base-emitter voltage (VBE) of around 1.5V and a power dissipation (PD) of approximately 40W. Proper heat sinking is essential to prevent overheating and ensure reliable operation. The device is often available in a TO-220 package for easy mounting and heat dissipation. This transistor is suitable for use in a wide range of industrial and consumer electronic devices, including audio amplifiers, power supplies, and motor control circuits. Careful circuit design and proper biasing are crucial to achieve optimal performance and prevent damage to the transistor.

You May Also Be Interested in

AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess