EN
  • EN
  • DE

2SC5568

Part No 2SC5568
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Hard To Find
Description DC/DC Converter Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1125982-2SC5568
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC5568 CAD Model

Description

The 2SC5568 is a silicon NPN triple diffusion planar transistor manufactured by SANYO Semiconductor. It is designed for use in high-voltage switching applications, particularly in color TV vertical output circuits. The transistor is known for its high breakdown voltage and fast switching speed.

Applications:

  • Color Television Vertical Output Circuits
  • High-Voltage Switching Regulators
  • Inverters
  • DC-DC Converters
  • Motor Control Circuits

Features:

  • High Breakdown Voltage (VCBO): Typically rated at 1500V, allowing use in high-voltage applications.
  • High Collector Power Dissipation (PC): Capable of handling significant power.
  • Fast Switching Speed: Reduces switching losses in high-frequency applications.
  • NPN Silicon Triple Diffusion Planar Transistor
  • Low Saturation Voltage

Benefits:

  • Reliable High-Voltage Operation: The high breakdown voltage ensures reliable operation in high-voltage environments.
  • Efficient Switching: Fast switching speed minimizes power losses and improves efficiency.
  • Stable Performance: Provides consistent performance in demanding applications.
  • Durable Design: High power dissipation capability ensures long-term reliability.

Additional Details:

The 2SC5568 is typically used in applications requiring high voltage and fast switching, such as the vertical deflection circuits in older CRT televisions. It's important to provide adequate heat sinking to manage the heat generated during operation due to power dissipation. Proper biasing and drive circuitry are also essential for achieving optimal switching performance and reliability.

When replacing the 2SC5568, it is crucial to select a substitute with similar or better voltage, current, and power handling capabilities to ensure reliable operation of the equipment. Consider factors such as the operating frequency, ambient temperature, and required switching speed when choosing a replacement transistor. Application notes and datasheets should be consulted to ensure proper implementation and avoid damage to the transistor or the surrounding circuitry.

You May Also Be Interested in

ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Torex Semiconductor Ltd
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $4.3657
NXP / Nexperia
Lowest to $3.2617
IDT, Integrated Device Technology Inc
Need more? Email Us
Texas Instruments
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
Micrel
Lowest to $9.8522

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess