EN
  • EN
  • DE

A19350LUBATN-RBE

Part No A19350LUBATN-RBE
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Position, Proximity, Speed (Modules)
Description LARGE AIR GAP, VIBRATION IMMUNE,
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules) - Industrial
Mfr Allegro MicroSystems
Package Tape & Reel
Type Hall Effect
Output Type Open Collector
Actuator Material Magnet
Frequency 3.9 kHz
Voltage - Supply 4V ~ 24V
Temperature Range - Operating -40°C ~ 150°C (TA)
Package / Case 2-SIP Module
Base Product Number A19350
Standard Package 12,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1346999-A19350LUBATN-RBE
Ultra Librarian 3D Model Ultra Librarian A19350LUBATN-RBE CAD Model

Description

The A19350LUBATN-RBE is a hall effect sensor used in industrial applications.

  • Output Type: Open collector
  • Frequency: 3.9 kHz
  • Voltage Range: 4V to 24V
  • Temperature Range: -40°C to 150°C (TA)
  • Package: 2-SIP module
  • Standard Package: 12,000
  • MSL Level: 3 (168 hours)
  • REACH Status: REACH Unaffected
  • Manufacturer: Allegro MicroSystems

You May Also Be Interested in

Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Need more? Email Us
Littelfuse Inc.
SENSOR REED SW SPST-NC W LEADS
Need more? Email Us
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Lowest to $5.5155
Carlo Gavazzi Inc.
SEN PROX MAG NO
Need more? Email Us
Allegro MicroSystems, LLC
Magnetic GMR (Giant Magnetoresistive) Digital PC Pin 3-SIP Module, Formed Leads
Need more? Email Us
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Need more? Email Us
Allegro MicroSystems, LLC
Magnetic Hall Effect Magnet Digital PC Pin 3-SIP Module, Formed Leads
Lowest to $3.6893
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Need more? Email Us
Standex-Meder Electronics
SENSOR REED SW SPDT CABLE ROUND
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess