EN
  • EN
  • DE

B39212-LZ44D-P810

Part No B39212-LZ44D-P810
Manufacturer EPCOS (TDK)
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1013749-B39212-LZ44D-P810
Categories OEM Parts(A-B)
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B39212-LZ44D-P810 CAD Model

Description

The B39212-LZ44D-P810 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). SAW filters are widely used in radio frequency (RF) applications to selectively pass or reject specific frequencies. This particular filter is designed for use in various wireless communication systems, providing excellent performance in terms of insertion loss, attenuation, and temperature stability.

Applications:

  • Wireless communication devices
  • Mobile phones (GSM, CDMA, UMTS, LTE)
  • Base stations
  • Remote control systems
  • Wireless security systems
  • ISM band transceivers

Features:

  • Low insertion loss
  • High attenuation in stopband
  • Small size and compact design
  • Excellent temperature stability
  • RoHS compliant
  • Surface mount device (SMD)

Benefits:

  • Improved signal quality in wireless communication systems
  • Reduced interference from unwanted signals
  • Enhanced receiver sensitivity
  • Increased range and reliability of wireless devices
  • Simplified circuit design
  • Cost-effective filtering solution

Additional Details:

This SAW filter operates at a specific center frequency and bandwidth tailored to its intended application. Its small size and SMD packaging make it easy to integrate into modern electronic devices. The filter's robust design ensures reliable performance over a wide range of operating conditions. Proper impedance matching is crucial for optimal performance. Refer to the datasheet for detailed electrical characteristics, including insertion loss, attenuation, impedance, and operating temperature range. The B39212-LZ44D-P810 is designed to meet the demanding requirements of modern wireless communication systems. It plays a vital role in ensuring clear and reliable signal transmission by filtering out unwanted noise and interference.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Right-Angle, 4 Circuits, Single Row, Friction Lock,...
Lowest to $0.1525
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W / Digital Switch Unipolar Switch Current Source Hall Effect SOT-23W
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Murata Electronics North America
Need more? Email Us
TE Connectivity
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Generic
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess