EN
  • EN
  • DE

2SC3331

Part No 2SC3331
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Hard To Find
Description AF Amp Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1125398-2SC3331
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SC3331 CAD Model

Description

The 2SC3331 is a silicon NPN epitaxial planar transistor manufactured by SANYO. This transistor is designed for use in high-frequency power amplifier applications.

Applications

  • High-frequency power amplifiers
  • Oscillators
  • RF Transmitters
  • VHF/UHF equipment

Features

  • High power gain: The 2SC3331 provides substantial amplification of signals in high-frequency circuits.
  • Low feedback capacitance: Minimizes unwanted feedback, ensuring stable operation in amplifier circuits.
  • High transition frequency (fT): Allows the transistor to operate effectively at high frequencies.
  • NPN Epitaxial Planar Transistor: Utilizes advanced manufacturing processes for consistent performance and reliability.

Benefits

  • Improved Amplifier Performance: Enhances the efficiency and output power of RF amplifiers.
  • Stable Operation: Low feedback capacitance contributes to stable and predictable performance in high-frequency circuits.
  • Reduced Distortion: High linearity minimizes signal distortion, resulting in cleaner and more accurate signal amplification.
  • Reliable Performance: Robust design and construction ensure long-term reliability in demanding applications.

Additional Details

The 2SC3331's performance characteristics include a collector-emitter voltage (VCEO) rating that ensures safe operation within specified voltage limits. Its high transition frequency (fT) enables it to function effectively in high-speed circuits. The device's power dissipation rating indicates its ability to handle power without overheating. This transistor's low feedback capacitance (Cob) is a key factor in maintaining stable operation in amplifier configurations, preventing unwanted oscillations and ensuring clean signal amplification. It is typically packaged in a through-hole format suitable for PCB mounting.

Careful consideration should be given to heat sinking and thermal management to ensure the transistor operates within its safe operating area (SOA). This is particularly important in high-power amplifier applications where significant heat can be generated. Proper impedance matching and biasing are crucial for achieving optimal performance and efficiency.

You May Also Be Interested in

Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess