EN
  • EN
  • DE

2SA2040

Part No 2SA2040
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Miscellaneous
Description High Current Switching Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815147-2SA2040
Ultra Librarian 3D Model Ultra Librarian 2SA2040 CAD Model

Description

The 2SA2040 is a PNP bipolar junction transistor (BJT) manufactured by SANYO Semiconductor. This transistor is designed for general-purpose amplification and switching applications. Typically found in audio amplifiers, switching circuits, and various signal processing circuits, it provides reliable performance in a wide range of electronic designs.

Applications:

  • Audio Amplifiers: Used in audio amplifier circuits for signal amplification.
  • Switching Circuits: Applied in switching circuits for controlling current flow.
  • Signal Processing Circuits: Employed in signal processing applications for signal conditioning.
  • General-Purpose Amplification: Suitable for general-purpose amplification in various electronic designs.

Features:

  • PNP Bipolar Junction Transistor: Amplifies or switches current with a PNP configuration.
  • High Collector Current: Handles relatively high collector current for versatile use.
  • Low Saturation Voltage: Reduces power loss during switching, improving efficiency.
  • High Gain: Provides substantial signal amplification in amplifier circuits.

Benefits:

  • Signal Amplification: Enhances signal strength in audio and other amplifier applications.
  • Efficient Switching: Low saturation voltage allows for efficient current control in switching circuits.
  • Reliable Performance: Provides stable and reliable performance under various operating conditions.
  • Versatile Use: Suitable for a broad range of amplification and switching applications.

Additional Details:

The 2SA2040's key technical specifications include collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PD). Typical values are VCEO ratings in the range of -50V to -100V, IC values of around -1A to -3A, depending on the operating temperature and conditions, and a power dissipation rating of 1W or more. The current gain (hFE) is an important parameter specifying the amplification factor. The package type is typically a TO-92 or similar through-hole package. Refer to the SANYO datasheet for the most accurate and detailed specifications, including thermal characteristics, saturation voltages, and gain curves.

You May Also Be Interested in

Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5498 $60.4780
260+ $0.4505 $117.1300
400+ $0.4366 $174.6400
550+ $0.4227 $232.4850
710+ $0.4089 $290.3190
950+ $0.3661 $347.7950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,390 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess