EN
  • EN
  • DE

16CE47FS

Part No 16CE47FS
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1034920-16CE47FS
Categories OEM Parts(0-9)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 16CE47FS CAD Model

Description

The SANYO Semiconductor (U.S.A) Corporation 1034920-16CE47FS is an OEM component that is designed to provide reliable performance in electronic devices.

  • Manufacturer: SANYO Semiconductor (U.S.A) Corporation
  • Category: OEM Parts(0-9)
  • Supply and Demand Status: shortage
  • RoHS: non-compliant

You May Also Be Interested in

Renesas Electronics America
HCSL/LVCMOS Clock Generator
Lowest to $19.3058
Intel
Intel® Dual Band Wireless-AC 8265 Adaptor
Lowest to $83.5714
Song Chuan Precision Company
Need more? Email Us
Molex, LLC
Connector Accessories Kit
Lowest to $2.5358
Renesas Electronics America
FemtoClock™ Multi-Rate 3.3V LVPECLFrequency Synthesizer
Need more? Email Us
Samsung
Need more? Email Us
TE Connectivity
PS2011 Proximity Device
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess