EN
  • EN
  • DE

9GT0912P1M001

Part No 9GT0912P1M001
Manufacturer Sanyo Denki America Inc.
Catalog Fans - DC Brushless Fans (BLDC)
Description FAN AXIAL 92X38MM 12VDC WIRE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Blowers, Thermal ManagementFansDC Brushless Fans (BLDC)
Mfr Sanyo Denki America Inc.
Series San Ace 92T
Packaging Box
Part Status Active
Voltage - Rated 12VDC
Size / Dimension Square - 92mm L x 92mm H
Width 38.00mm
Air Flow 116.5 CFM (3.26m3/min)
Static Pressure 1.260 in H2O (313.9 Pa)
Bearing Type Ball
Fan Type Tubeaxial
Features PWM Control, Speed Sensor (Tach)
Noise 58.0dB(A)
Power (Watts) 18 W
RPM 8100 RPM
Termination 4 Wire Leads
Operating Temperature -40 ~ 185°F (-40 ~ 85°C)
Approval Agency CSA, TUV, UL
Weight 0.595 lb (269.89 g)
Current Rating (Amps) 1.5A
Voltage Range 10.2 ~ 13.8VDC
Material - Frame Aluminum
Material - Blade Plastic
Lifetime @ Temp. 40000 Hrs @ 85°C
Base Product Number 9GT0912
Ultra Librarian 3D Model Ultra Librarian 9GT0912P1M001 CAD Model

You May Also Be Interested in

Orion Fans
FAN AXIAL 60X25MM 24VDC WIRE
Need more? Email Us
Sanyo Denki America Inc.
FAN IMP MTRZD 175X69MM 48VDC
Need more? Email Us
Sunon Fans
FAN AXIAL 45X10MM 12VDC WIRE
Lowest to $13.3363
Sanyo Denki America Inc.
FAN AXIAL 40X20MM 12VDC WIRE
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 60X25MM 12VDC WIRE
Lowest to $107.9896
Sanyo Denki America Inc.
FAN AXIAL 92X38MM 12VDC WIRE
Lowest to $76.5490
Sanyo Denki America Inc.
FAN AXIAL 40X28MM 24VDC WIRE
Lowest to $124.1958
Sanyo Denki America Inc.
FAN AXIAL 40X28MM 12VDC WIRE
Need more? Email Us
Delta Electronics
FAN BLOWER 50X10.3MM 12VDC WIRE
Lowest to $19.5000

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.5490 $76.5490
2+ $74.1568 $148.3136
3+ $71.7647 $215.2941
4+ $69.3725 $277.4900
5+ $62.1960 $310.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 573 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess