EN
  • EN
  • DE

9GA0412P6G001

Part No 9GA0412P6G001
Manufacturer Sanyo Denki America Inc.
Catalog Fans - DC Brushless Fans (BLDC)
Description FAN AXIAL 40X20MM 12VDC WIRE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Blowers, Thermal ManagementFansDC Brushless Fans (BLDC)
Mfr Sanyo Denki America Inc.
Series San Ace 40
Packaging Box
Part Status Active
Voltage - Rated 12VDC
Size / Dimension Square - 40mm L x 40mm H
Width 20.00mm
Air Flow 14.8 CFM (0.414m3/min)
Static Pressure 1.280 in H2O (318.0 Pa)
Bearing Type Ball
Fan Type Tubeaxial
Features Locked Rotor Protection, PWM Control, Speed Sensor (Tach)
Noise 47.0dB(A)
Power (Watts) 2.76 W
RPM 16000 RPM
Termination 4 Wire Leads
Operating Temperature -4 ~ 158°F (-20 ~ 70°C)
Approval Agency CSA, TUV, UL
Weight 0.077 lb (34.93 g)
Current Rating (Amps) 0.230A
Voltage Range 10.2 ~ 13.8VDC
Material - Frame Plastic
Material - Blade Plastic
Lifetime @ Temp. 40000 Hrs @ 60°C
Base Product Number 9GA0412
Ultra Librarian 3D Model Ultra Librarian 9GA0412P6G001 CAD Model

You May Also Be Interested in

Orion Fans
FAN AXIAL 60X25MM 24VDC WIRE
Need more? Email Us
Sunon Fans
FAN AXIAL 45X10MM 12VDC WIRE
Lowest to $13.3363
Delta Electronics
FAN BLOWER 50X10.3MM 12VDC WIRE
Lowest to $19.5000
Sanyo Denki America Inc.
FAN AXIAL 60X25MM 12VDC WIRE
Lowest to $107.9896
Sunon Fans
FAN AXIAL 44.5X10.6MM 12VDC
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 40X20MM 12VDC WIRE
Need more? Email Us
Same Sky
FAN AXIAL 50X15MM 12VDC WIRE
Lowest to $7.2762
Sanyo Denki America Inc.
FAN AXIAL 40X28MM 12VDC WIRE
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 40X28MM 24VDC WIRE
Lowest to $67.0795

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess