EN
  • EN
  • DE

109P0412G3013

Part No 109P0412G3013
Manufacturer Sanyo Denki America Inc.
Catalog Fans - DC Brushless Fans (BLDC)
Description FAN AXIAL 40X28MM 12VDC WIRE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Voltage - Rated 12VDC
Size / Dimension Square - 40mm L x 40mm H
Width 28.00mm
Air Flow 14.8 CFM (0.414m3/min)
Static Pressure 0.719 in H2O (179.0 Pa)
Bearing Type Ball
Fan Type Tubeaxial
Features Locked Rotor Protection, Speed Sensor (Tach)
Noise 42.0dB(A)
Power (Watts) 3.72 W
RPM 11500 RPM
Termination 3 Wire Leads
Temperature Range - Operating -4 ~ 140°F (-20 ~ 60°C)
Approval Agency CSA, TUV, UL
Weight 0.115 lb (52.16 g)
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1637577-109P0412G3013
Ultra Librarian 3D Model Ultra Librarian 109P0412G3013 CAD Model

Description

N

You May Also Be Interested in

Sanyo Denki America Inc.
FAN AXIAL 40X28MM 24VDC WIRE
Lowest to $124.1958
Sunon Fans
FAN AXIAL 120X32MM 24VDC WIRE
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 40X28MM 24VDC WIRE
Lowest to $67.0795
Sanyo Denki America Inc.
FAN IMP MTRZD 175X69MM 48VDC
Need more? Email Us
Sunon Fans
FAN AXIAL 45X10MM 12VDC WIRE
Lowest to $13.3363
Sanyo Denki America Inc.
FAN AXIAL 60X25MM 12VDC WIRE
Lowest to $107.9896
Sanyo Denki America Inc.
FAN AXIAL 40X20MM 12VDC WIRE
Need more? Email Us
Same Sky
FAN AXIAL 50X15MM 12VDC WIRE
Lowest to $7.2762
Delta Electronics
FAN BLOWER 50X10.3MM 12VDC WIRE
Lowest to $19.5000

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess