EN
  • EN
  • DE

9TG48P0G01

Part No 9TG48P0G01
Manufacturer Sanyo Denki America Inc.
Catalog Fans - DC Brushless Fans (BLDC)
Description FAN IMP MTRZD 175X69MM 48VDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Blowers, Thermal ManagementFansDC Brushless Fans (BLDC)
Mfr Sanyo Denki America Inc.
Series San Ace C175
Packaging Box
Part Status Active
Voltage - Rated 48VDC
Size / Dimension Round - 175mm Dia
Width 69.00mm
Air Flow 494.7 CFM (13.85m3/min)
Static Pressure 3.550 in H2O (885.0 Pa)
Bearing Type Ball
Fan Type Motorized Impellers
Features Locked Rotor Protection, PWM Control, Speed Sensor (Tach)
Noise 73.0dB(A)
Power (Watts) 93.6 W
RPM 4700 RPM
Termination 4 Wire Leads
Operating Temperature -4 ~ 158°F (-20 ~ 70°C)
Approval Agency CSA, TUV, UL
Weight 1.7 lbs (771.1 g)
Current Rating (Amps) 1.95A
Voltage Range 36 ~ 55.2VDC
Material - Frame Aluminum
Material - Blade Plastic
Lifetime @ Temp. 40000 Hrs @ 60°C
Base Product Number 9TG48
Ultra Librarian 3D Model Ultra Librarian 9TG48P0G01 CAD Model

You May Also Be Interested in

Sunon Fans
FAN AXIAL 120X32MM 24VDC WIRE
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 40X28MM 24VDC WIRE
Lowest to $67.0795
Sanyo Denki America Inc.
FAN AXIAL 92X38MM 12VDC WIRE
Lowest to $76.5490
Sunon Fans
DC Brushless Fans (BLDC) RoHS
Lowest to $25.6120
Sanyo Denki America Inc.
FAN AXIAL 60X25MM 12VDC WIRE
Lowest to $107.9896
Sanyo Denki America Inc.
FAN AXIAL 40X28MM 24VDC WIRE
Lowest to $124.1958
Sunon Fans
FAN AXIAL 44.5X10.6MM 12VDC
Need more? Email Us
Delta Electronics
FAN BLOWER 50X10.3MM 12VDC WIRE
Lowest to $19.5000
Orion Fans
FAN AXIAL 60X25MM 24VDC WIRE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess