EN
  • EN
  • DE

CISCO CS073-14911-04 - Cisco USC C220 M4 Rear Riser Card X16 w/ cage

Part No CISCO CS073-14911-04 - Cisco USC C220 M4 Rear Riser Card X16 w/ cage
Manufacturer CISCO
Catalog Spare Parts
Description Cisco USC C220 M4 Rear Riser Card X16 w/ cage
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1387672-CISCO CS073-14911-04 - Cisco USC C220 M4 Rear Riser Card X16 w/ cage
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO CS073-14911-04 - Cisco USC C220 M4 Rear Riser Card X16 w/ cage CAD Model

Description

The CISCO CS073-14911-04 is a meticulously designed rear riser card that offers an additional PCI Express (PCIe) expansion slot, ensuring the Cisco UCS C220 M4 rack server can accommodate a broader range of high-performance network, storage, and peripheral cards. This riser card, equipped with an X16 interface and a protective cage, is essential for IT environments demanding greater flexibility and scalability from their server infrastructure. The inclusion of this rear riser card enables the addition of specialized cards, such as high-speed network adapters, advanced RAID controllers, or other PCIe cards, thereby enhancing the server's capabilities and performance. Installation is seamless and efficient, minimizing server downtime and ensuring a smooth integration process without disrupting existing operations. Its specific compatibility with the UCS C220 M4 rack server ensures that users can expand their server's functionality confidently, knowing that the riser card aligns with Cisco's standards for reliability and performance. The CS073-14911-04 not only expands the server's hardware capability but also empowers organizations to tailor their server infrastructure to their unique needs, paving the way for future growth and technological adaptation.

You May Also Be Interested in

HP
Hewlett Packard Enterprise BLc7000 Onboard Administrator Option. Weight: 1.81 kgHP Onboard Administrator for BladeSystem delivers unmatched Blade enclosure power and remote management capability, now with KVM capability.
Need more? Email Us
HP
HP 8SFF Drive Cage with PWR for DL380/ML350 G9
Need more? Email Us
HP
Low Profile Bracket for P9D93A
Need more? Email Us
HP
HP 3LFF Rear Drive Cage + Backplane for DL380 G9
Need more? Email Us
HP
HP VRM Module for DL585 G5/G6
Need more? Email Us
HP
HP 1GB Cache Module for G5-G7 servers
Need more? Email Us
HP
Low Profile Bracket for 593722-B21
Need more? Email Us
HP
HPE 867982-B21. Type: Other, Compatible products: HPE Prolliant DL360 Gen10. Width: 25.4 mm, Depth: 177.8 mm, Height: 38.1 mm
Need more? Email Us
HP
HP FC Drive Magazine for 3PAR Storeserv 10000
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess