EN
  • EN
  • DE

109P0412K3023

Part No 109P0412K3023
Manufacturer Sanyo Denki America Inc.
Catalog DC Fans
Description FAN 40X28MM 12VDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Fans, Thermal Management
Manufacturer Sanyo Denki America Inc.
Status Active
Voltage Rating 12VDC
Width 28.00mm
Air Flow 20.8 CFM (0.590m3/min)
Bearing Type Ball
Fan Type Tubeaxial
Noise 50 dB(A)
Power (Watts) 6.60W
RPM 15500 RPM
Termination 2 Wire Leads
Temperature Range - Operating -4 to 158°F (-20 to 70°C)
Approvals CSA, TUV, UR
Voltage Range 8 to 13.2VDC
Material - Frame Plastic
Material - Blade Plastic
Lifetime @ Temp. 40000 Hrs @ 60°C
Win Source Part Number 1050427-109P0412K3023
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 109P0412K3023 CAD Model

Description

The Sanyo Denki America Inc. electronic component is a high-quality fan that is designed to provide efficient and reliable cooling performance.

  • Quality: high-quality materials and advanced technology to ensure that it meets the highest standards of quality.
  • Supply and Demand Status: balanced
  • Description: reliable and efficient component that can be used in a wide range of applications.

You May Also Be Interested in

Sanyo Denki America Inc.
FAN AXIAL 92X25MM 24VDC WIRE
Lowest to $23.6834
Delta Electronics
FAN AXIAL 40X28MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 24.0 CFM (0.672m³/min) 2 Wire Leads
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 80X38MM 48VDC WIRE
Need more? Email Us
ebm-papst
FAN AXIAL 172X50.8MM 24VDC WIRE
Lowest to $284.1654
Sanyo Denki America Inc.
FAN 40X28MM 12VDC
Need more? Email Us
Delta Electronics
FAN AXIAL 120X38MM 12VDC WIRE
Lowest to $19.6579
NMB Technologies Corporation
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 52X15MM 12VDC WIRE
Lowest to $16.9221
Sunon Fans
FAN AXIAL 80X15MM 12VDC WIRE
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess