EN
  • EN
  • DE

9A0624G401

Part No 9A0624G401
Manufacturer Sanyo Denki America Inc.
Catalog Fans, Thermal Management
Description FAN AXIAL 60X25MM 24VDC WIRE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Mfr Sanyo Denki America Inc.
Series San Cooler 60
Package Box
Product Status Active
Voltage - Rated 24VDC
Size / Dimension Square - 60mm L x 60mm H
Width 25.00mm
Air Flow 27.6 CFM (0.773m³/min)
Static Pressure 0.351 in H2O (87.3 Pa)
Bearing Type Ball
Fan Type Tubeaxial
Features Locked Rotor Protection, Speed Sensor (Tach)
Noise 39.0dB(A)
Power (Watts) 3.12 W
RPM 5600 RPM
Termination 3 Wire Leads
Ingress Protection -
Temperature Range - Operating -4 ~ 140°F (-20 ~ 60°C)
Approval Agency CSA, TUV, UL
Weight 0.176 lb (80.00 g)
Current Rating (Amps) 0.130A
Voltage Range 12 ~ 27.6VDC
Material - Frame Plastic
Material - Blade Plastic
Lifetime @ Temp. 30000 Hrs @ 60°C
Base Product Number 9A0624
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8414.59.6590
Win Source Part Number 1368457-9A0624G401
Ultra Librarian 3D Model Ultra Librarian 9A0624G401 CAD Model

Description

The San Cooler 60 is a high-quality DC brushless fan designed for efficient thermal management in electronic devices. Manufactured by Sanyo Denki America Inc.

  • Series: San Cooler
  • Voltage Rating: 24VDC
  • Current Rating: 0.130A
  • Power Output: 3.12W
  • Noise Level: 39.0dB(A)
  • Maximum Rotational Speed: 5600 RPM
  • Shape: Square
  • Dimensions: 60mm length and 60mm height
  • Features: Locked rotor protection and a speed sensor (tach)
  • Lifetime: 30000 hours @ a temperature of 60°C
  • Frame Material: Plastic
  • Blade Material: Plastic
  • Termination: 3-wire leads
  • Approvals: CSA, TUV, and UL
  • Air Flow: 27.6 CFM
  • Static Pressure: 0.351 in H2O
  • Weight: 0.176 lb (80.00 g)
  • Voltage Range: 12 to 27.6VDC
  • Suitable for: Effective cooling for your electronic components

You May Also Be Interested in

Sanyo Denki America Inc.
FAN AXIAL 40X28MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 31.8 CFM (0.890m³/min) 4 Wire Leads
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 40X28MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 21.5 CFM (0.602m³/min) 4 Wire Leads
Need more? Email Us
NMB Technologies Corporation
FAN AXIAL 60X25MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 45.6 CFM (1.28m³/min) 4 Wire Leads
Lowest to $25.8002
Sanyo Denki America Inc.
FAN AXIAL 38X28MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 38mm L x 38mm H Ball 20.1 CFM (0.563m³/min) 4 Wire Leads
Need more? Email Us
Sunon Fans
FAN AXIAL 25X10MM VAPO 5VDC WIRE / Fan Tubeaxial 5VDC Square - 25mm L x 25mm H Vapo-Bearing™ 3.5 CFM (0.098m³/min) 3 Wire Leads
Need more? Email Us
Delta Electronics
FAN AXIAL 60X15MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 29.2 CFM (0.818m³/min) 4 Wire Leads
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 60X15MM BALL 5VDC WIRE / Fan Tubeaxial 5VDC Square - 60mm L x 60mm H Ball 10.6 CFM (0.297m³/min) 3 Wire Leads
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 80X25MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 73.0 CFM (2.04m³/min) 4 Wire Leads
Lowest to $79.5901
Sanyo Denki America Inc.
FAN AXIAL 119X38MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 224.0 CFM (6.27m³/min) 4 Wire Leads
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess