EN
  • EN
  • DE

109BD24HA2

Part No 109BD24HA2
Manufacturer Sanyo Denki America Inc.
Catalog DC Fans
Description BLOWER 76X30MM 24VDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Fans, Thermal Management
Manufacturer Sanyo Denki America Inc.
Series San Ace B76
Voltage Rating DC 24VDC
Dimension Square - 76mm L x 75.5mm H
Width 30.00mm
Air Flow 12.7 CFM (0.360m3/min)
Static Pressure 0.610 in H2O (151.9 Pa)
Bearing Type Ball
Fan Type Blower
Noise 41.5 dB(A)
Power (Watts) 4.08W
RPM 3000 RPM
Termination 2 Wire Leads
Operating Temperature Range -4 ~ 158°F (-20 ~ 70°C)
Approvals cURus, TUV
Weight 0.22 lb (99.79g)
Current Rating 0.170A
Voltage Range 20.4 ~ 27.6VDC
Material - Frame Plastic
Material - Blade Plastic
Lifetime @ Temp. 40000 Hrs @ 60°C
Win Source Part Number 764304-109BD24HA2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 109BD24HA2 CAD Model

Description

The Sanyo Denki America Inc. San Ace B76 blower fan is a powerful and reliable cooling solution for electronic systems.

  • Voltage: 20.4-27.6VDC
  • Current: 0.170A
  • Air Flow: 12.7 CFM
  • Static Pressure: 0.610 in H2O
  • Noise Level: 41.5 dB(A)
  • Speed: 3000 RPM
  • Bearing Type: Ball
  • Frame Material: Plastic
  • Blade Material: Plastic
  • Lifetime: 40000 hours @ 60°C
  • Approvals: cURus, TUV
  • Applications: Thermal Management
  • Dimensions: 76mm L x 75.5mm H
  • Weight: 0.22 lb (99.79g)

You May Also Be Interested in

Sanyo Denki America Inc.
FAN AXIAL 60X25MM 12VDC WIRE
Need more? Email Us
Delta Electronics
Need more? Email Us
ebm-papst
Need more? Email Us
Sanyo Denki America Inc.
FAN 40X28MM 12VDC
Need more? Email Us
Delta Electronics
Need more? Email Us
ebm-papst
FAN AXL 171.5X50.8MM 24VDC TERM
Need more? Email Us
NMB Technologies Corporation
Need more? Email Us
Delta Electronics
FAN AXIAL 60X38MM 12VDC WIRE
Need more? Email Us
Delta Electronics
FAN AXIAL 40X20MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 10.1 CFM (0.283m³/min) 2 Wire Leads
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess