EN
  • EN
  • DE

DF60AA160

Part No DF60AA160
Manufacturer SanRex Corporation
Catalog END - OF - LIFE
Description DIODE(THREE PHASES BRIDGE TYPE)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SanRex Corporation
Win Source Part Number 1167196-DF60AA160
Manufacturer Homepage www.sanrex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DF60AA160 CAD Model

Description

The DF60AA160 is a diode module manufactured by SanRex Corporation. It is designed for use in power electronics applications that require reliable and efficient rectification of high voltages and currents. As part of the DF series, it benefits from SanRex's established expertise in power semiconductor technology.

Applications

  • AC Motor Drives: Used in AC motor drives for converting AC power to DC power, enabling precise speed and torque control.
  • Power Supplies: Utilized in high-power DC power supplies for various industrial and commercial equipment.
  • Welding Machines: Integrated into welding machines to supply the necessary DC power for stable and efficient welding operations.
  • Uninterruptible Power Supplies (UPS): Employed in UPS systems to rectify AC power and charge backup batteries, ensuring continuous power supply during outages.
  • Renewable Energy Systems: Used in solar inverters and wind turbine converters to convert AC power from renewable sources into DC power for grid integration and storage.

Features

  • High Voltage and Current Handling: Designed to handle significant voltage and current levels, making it suitable for high-power applications.
  • Isolated Baseplate: Features an electrically isolated baseplate to enhance safety and simplify mounting.
  • Compact Design: Its compact size allows for easy integration into various power electronic systems with limited space.
  • Fast Recovery Time: Offers a fast reverse recovery time, reducing switching losses and improving efficiency.
  • High Surge Current Capability: Robust design ensures the module can withstand high surge currents, providing enhanced protection.

Benefits

  • Enhanced System Efficiency: Minimizes power losses due to its fast recovery time and low forward voltage drop.
  • Increased System Reliability: Robust construction and high surge current capability ensure reliable operation even under harsh conditions.
  • Simplified Integration: The compact design and isolated baseplate facilitate easy integration into existing and new power electronic systems.
  • Improved System Protection: Protects against overcurrent and overvoltage conditions, contributing to overall system safety and longevity.
  • Reduced Downtime: High reliability minimizes the need for frequent maintenance and reduces potential downtime.

Additional Details

The DF60AA160 diode module is typically rated for a voltage of 1600V and a current of 60A. It usually consists of two diodes connected in a common cathode configuration. The isolated baseplate is commonly made of materials like aluminum or copper, providing excellent thermal conductivity for efficient heat dissipation. To ensure optimal performance, the module should be mounted on a heatsink to maintain its operating temperature within specified limits. Proper heatsinking is essential to prevent overheating and potential damage.

For detailed technical specifications, including forward voltage drop, reverse leakage current, and thermal resistance, it is important to consult the manufacturer's datasheet. SanRex is known for its high-quality power semiconductors that meet rigorous industry standards. The DF60AA160 diode module exemplifies SanRex's commitment to providing reliable and efficient power solutions for diverse industrial applications. Careful consideration of the datasheet specifications and proper mounting techniques are crucial for achieving optimal performance and reliability.

You May Also Be Interested in

Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess