The STRL352 is a low-power integrated circuit (IC) designed for use in quasi-resonant type switching power supplies. It is manufactured by Sanken Electric and is available in a ZIP-8 package.
The STRL352 features a number of advantages over traditional switching power supply ICs, including:
High efficiency: The STRL352 can achieve efficiencies of up to 95%, making it ideal for applications where power consumption is a major concern.
Low noise: The STRL352 produces very low noise, making it suitable for use in sensitive electronic equipment.
Wide operating voltage range: The STRL352 can operate with input voltages from 85 to 132 VAC, making it suitable for use in a variety of applications.
Built-in protection features: The STRL352 includes a number of built-in protection features, such as overcurrent protection and overvoltage protection.
The STRL352 is typically used in the following applications:
Switching power supplies for computers, televisions, and other electronic equipment
AC adapters for laptops and other mobile devices
Battery chargers
Industrial power supplies
Here is a more detailed description of the STRL352's features and benefits:
High efficiency: The STRL352's high efficiency is due to its quasi-resonant mode of operation. In quasi-resonant mode, the switching frequency of the power supply is synchronized with the resonant frequency of the tank circuit. This results in very low switching losses, which improves the overall efficiency of the power supply.
Low noise: The STRL352's low noise is due to its use of a low-noise switching topology. In this topology, the switching element is turned on and off at a very high frequency, which reduces the amount of electromagnetic interference (EMI) generated by the power supply.
Wide operating voltage range: The STRL352's wide operating voltage range makes it suitable for use in a variety of applications. The IC can operate with input voltages from 85 to 132 VAC, which is the standard voltage range for household outlets in most countries.
Built-in protection features: The STRL352 includes a number of built-in protection features, such as overcurrent protection and overvoltage protection. These features help to protect the IC from damage in the event of a fault condition.
Overall, the STRL352 is a versatile and high-performance IC that is well-suited for a variety of switching power supply applications.
Here are some examples of specific applications where the STRL352 can be used:
Computer power supply: The STRL352 can be used to design a highly efficient and low-noise power supply for a desktop or laptop computer.
Television power supply: The STRL352 can be used to design a power supply for a flat-screen television that is both efficient and quiet.
AC adapter: The STRL352 can be used to design a compact and lightweight AC adapter for a laptop or other mobile device.
Battery charger: The STRL352 can be used to design a high-performance battery charger for a variety of applications, such as electric vehicles and power tools.
Industrial power supply: The STRL352 can be used to design a reliable and rugged power supply for industrial applications, such as factory automation and robotics.
If you are looking for a high-performance integrated circuit for your switching power supply application, the STRL352 is an excellent choice.