EN
  • EN
  • DE

NUR460

Part No NUR460
Manufacturer NXP / Nexperia
Catalog OEM Parts (M - N)
Description 600 V Silicon Rectifier Diode DO-201AD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Element Configuration Single
Forward Current 4 A
Forward Voltage 1.28 V
Max Forward Surge Current (Ifsm) 110 A
Max Repetitive Reverse Voltage (Vrrm) 600 V
Number of Pins 2
REACH SVHC No SVHC
Reverse Recovery Time 65 ns
RoHS Compliant
Win Source Part Number 1082932-NUR460
Categories OEM Parts(M-N)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NUR460 CAD Model

Description

The NXP NUR460 is a robust and efficient power diode designed to meet the demanding requirements of high-performance power conversion and rectification applications. This precision-engineered semiconductor device is an essential component for engineers looking to create reliable and durable electronic systems.

Key Features

  • High Reverse Voltage Capability: With a reverse voltage rating of up to 600V, the NUR460 is well-suited for applications requiring a high breakdown voltage.
  • High Forward Surge Current: The device can handle a high level of surge current, making it ideal for scenarios where transient overcurrent conditions may occur.
  • Low Forward Voltage Drop: Its low forward voltage drop ensures high efficiency, which is critical for reducing power losses in conversion circuits.
  • Fast Switching Speed: The NUR460 provides fast switching capabilities, which is beneficial for high-frequency rectification and contributes to the overall efficiency of the power supply design.
  • Robust Thermal Performance: Designed to operate reliably over a wide temperature range, the NUR460 maintains performance even under thermal stress.

Applications

The NXP NUR460 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • Freewheeling diodes in motor control applications
  • Automotive electrical systems
  • High-frequency rectifiers

Product Specifications

Parameter Value
Reverse Voltage (VR) 600V
Average Rectified Current (Io) 4A
Surge Current (IFSM) 50A
Forward Voltage Drop (VF) 1.3V
Operating Junction Temperature (Tj) -55°C to +175°C

With its superior performance characteristics, the NXP NUR460 is a reliable choice for designers and engineers looking for a power diode that delivers both efficiency and durability.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,130 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess