The Panasonic XP1110 is a high-performance crystal oscillator designed for applications requiring precise and stable frequency generation. This oscillator provides a reliable clock signal suitable for a wide range of electronic devices and systems. Its robust design and manufacturing ensure consistent performance and longevity, even in demanding environments.
Applications:
- Real-time clocks (RTCs)
- Microcontroller clock sources
- Communication equipment
- Consumer electronics
- Industrial control systems
- Frequency synthesizers
Features:
- High frequency stability
- Low phase noise
- Compact size
- Wide operating temperature range
- Excellent aging characteristics
- RoHS compliant
Benefits:
- Precise Timing: Ensures accurate timing and synchronization in critical applications.
- Reliable Performance: Provides consistent and stable clock signals, minimizing errors and downtime.
- Easy Integration: Compact size and standard packaging facilitate easy integration into various circuit designs.
- Extended Lifespan: Robust design and high-quality components ensure long-term reliability.
- Environmental Compliance: Meets RoHS standards, reducing environmental impact.
The XP1110's precise frequency output is crucial for maintaining the accuracy of real-time clocks and synchronizing data transmission in communication systems. Its low phase noise minimizes jitter, ensuring clean and stable signals for sensitive applications. The oscillator operates over a wide temperature range, making it suitable for use in diverse environmental conditions. Its compact size allows for space-saving designs, while its robust construction ensures long-term reliability.
The aging characteristics of the XP1110 are carefully controlled to ensure that the frequency remains stable over time, minimizing the need for frequent recalibration. This stability is essential for applications where long-term accuracy is paramount. The oscillator is designed to be compatible with a wide range of power supply voltages, simplifying integration into existing systems.
Overall, the Panasonic XP1110 is a dependable and high-performing crystal oscillator ideal for applications requiring accurate and stable frequency generation, offering a balance of precision, reliability, and ease of use.