Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 348014-STRF5653
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STRF5653 CAD Model

Description

The STRF5653 is a power IC manufactured by Sanken Electric, primarily designed for use in switched-mode power supplies (SMPS). This IC is often utilized in applications requiring a robust and reliable power conversion solution.

Applications

  • LCD TVs: Integrated into the power supply sections of LCD televisions to provide stable and regulated voltages.
  • LED Lighting: Used in LED driver circuits for various lighting applications, including street lighting and indoor illumination.
  • Power Adapters: Employed in AC/DC adapters for various electronic devices, such as laptops, printers, and other peripherals.
  • Consumer Electronics: Found in the power supplies of DVD players, set-top boxes, and other home entertainment devices.
  • Industrial Equipment: Used in power supplies for industrial control systems and other industrial applications.

Features

  • Integrated MOSFET: Reduces external component count and simplifies the overall design.
  • Overcurrent Protection (OCP): Protects the IC from excessive current flow, preventing damage to the device and the load.
  • Overvoltage Protection (OVP): Shuts down the IC in the event of an output overvoltage condition.
  • Thermal Shutdown (TSD): Protects the IC from overheating by shutting it down when a critical temperature is reached.
  • Automatic Restart Function: Automatically attempts to restart the device after a fault condition is cleared.
  • Low Startup Current: Minimizes power consumption during startup.

Benefits

  • High Efficiency: Contributes to energy savings by minimizing power losses during conversion.
  • Reliable Operation: Comprehensive protection features ensure stable and safe operation under various conditions.
  • Simplified Design: Integrated MOSFET and other features reduce the number of external components required.
  • Compact Size: Enables the design of smaller and more compact power supply units.
  • Cost-Effective: Reduces overall system cost due to integrated features and simplified design.

Additional Details

The STRF5653 combines a MOSFET with control and protection circuitry in a single package, streamlining the design process and reducing the bill of materials. The protection features ensure reliable operation and prevent damage to the IC and the connected load. Its high efficiency makes it suitable for applications where energy conservation is important.

You May Also Be Interested in

SYNC POWER Crop
Need more? Email Us
ECAD model for SPN1014S52RGB
Sunplus
Need more? Email Us
ECAD model for SPMA100C-RV081
Knowles
Need more? Email Us
ECAD model for SPU0409LE5H-QB-T
Sunplus
Lowest to $10.7614
ECAD model for SPMP8120B-QL171
SYNC POWER Crop
Dual N-Channel Enhancement Mode MOSFET
Need more? Email Us
ECAD model for SPN7002TS36RGB
SYNC POWER Crop
N-Channel Enhancement Mode MOSFET
Lowest to $0.3603
ECAD model for SPN1012S52RGB
SYNC POWER Crop
N-Channel Enhancement Mode MOSFET
Need more? Email Us
ECAD model for SPN7400S32RGB
Samsung
Need more? Email Us
ECAD model for SPLS21D1400CLXXA
Samsung
Need more? Email Us
ECAD model for SPSWH1S01S1GQ09Y9R

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention