EN
  • EN
  • DE

STEVAL-POE003V1

Part No STEVAL-POE003V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Power Management
Function Power over Ethernet (PoE)
Utilized IC / Part PM8804, PM8805
Supplied Contents Board(s)
Base Product Number STEVAL
Other Names 497-18492
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1284558-STEVAL-POE003V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-POE003V1 CAD Model

Description

STEVAL-POE003V1 Power over Ethernet PD Interface

The STEVAL-POE003V1 from STMicroelectronics is a state-of-the-art Power over Ethernet (PoE) Powered Device (PD) interface that enables the reception of both data and power through a single Ethernet cable, in accordance with the IEEE 802.3af and IEEE 802.3at standards. This innovative module is designed to be integrated into applications such as IP cameras, VoIP phones, wireless access points, and IoT devices, where minimizing cabling complexity and cost is essential.

Equipped with an advanced PoE-PD interface controller, the STEVAL-POE003V1 ensures seamless power management and allocation. The device supports both end-span and mid-span power supply configurations, making it highly versatile for different network architectures. The module is capable of handling power up to 30 Watts, allowing it to power a wide range of devices.

One of the key features of the STEVAL-POE003V1 is its compact design, which facilitates easy integration into existing and new designs without requiring significant space. The module includes an integrated switching regulator that operates in a wide input voltage range, providing a reliable and efficient power supply to the connected PD.

For developers and engineers, the STEVAL-POE003V1 comes with comprehensive documentation and design resources, including schematics, layout suggestions, and application notes. These resources help to streamline the design process and reduce time-to-market for PoE-enabled products.

The module also boasts robust protection features, such as over-temperature protection, under-voltage lockout, and over-current protection, ensuring reliable operation under various conditions. The built-in thermal management system ensures that the device operates within safe temperature ranges, further enhancing its reliability.

In summary, the STEVAL-POE003V1 is a powerful and flexible solution for any application requiring a high-performance PoE interface. Its ease of use, efficiency, and comprehensive support make it an ideal choice for developers looking to incorporate PoE technology into their products.

You May Also Be Interested in

Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess