Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 1261952-STR30120
Manufacturer Homepage www.sanken-ele.co.jp/en
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STR30120 CAD Model

Description

The STR30120 is a power IC (Integrated Circuit) manufactured by Sanken Electric. It's designed as a switching regulator for power supplies, offering a compact and efficient solution for various electronic applications.

Applications:

  • Switching power supplies (SMPS): Commonly used in SMPS for consumer electronics like DVD players, set-top boxes, and small appliances.
  • AC adapters: Employed in AC-DC adapters for charging mobile devices, powering peripherals, and other low-power applications.
  • Battery chargers: Found in battery charging circuits for various rechargeable devices.
  • Standby power supplies: Used to provide low-power standby operation in electronic devices.
  • Auxiliary power supplies: Implemented as auxiliary power sources in larger electronic systems.

Features:

  • Integrated switching regulator: Combines the switching transistor and control circuitry in a single package.
  • High efficiency: Offers high conversion efficiency to minimize power losses.
  • Built-in protection features: Includes overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown (TSD) to enhance system reliability.
  • Soft-start function: Reduces stress on components during startup.
  • Low standby power consumption: Minimizes power consumption in standby mode.

Benefits:

  • Compact design: Integrated design reduces the size and complexity of power supply circuits.
  • Improved efficiency: High conversion efficiency reduces power losses and heat dissipation.
  • Enhanced reliability: Built-in protection features prevent damage from overcurrent, overvoltage, and overtemperature conditions.
  • Simplified design: Integrated functionality simplifies circuit design and reduces the number of external components.
  • Reduced BOM cost: Integrated features can lower the overall bill of materials (BOM) cost.

Additional Details:

The STR30120 operates with a fixed switching frequency and utilizes pulse-width modulation (PWM) to regulate the output voltage. The datasheet provides detailed information about the input voltage range, output voltage, output current, and operating temperature range. External components such as capacitors, inductors, and resistors are required to complete the power supply circuit. Proper heatsinking might be necessary depending on the output power and ambient temperature. It's important to adhere to the manufacturer's recommendations for component selection and layout to ensure stable and reliable operation.

You May Also Be Interested in

STMicroelectronics
8W+8W+15W TRIPLE AMPLIFIER
Need more? Email Us
ECAD model for TDA7497S
Texas Instruments
HIGH EFFICIENT SINGLE INDUCTOR BUCK-BOOST CONVERTER WITH 1.8-A SWITCHES | IC REG BCK BST 3.3V 1.6A 10VSON
Lowest to $1.1491
ECAD model for TPS63001DRCRG4
Winbond Electronics
256K X 8 ELECTRICALLY ERASABLE EPROM
Need more? Email Us
ECAD model for W27E020-70
Exar Corporation
16-BIT I2C/SMBUS GPIO EXPANDER
Lowest to $3.0128
ECAD model for XRA1201PIG24-F
Micrel
3.3V 1:9 HIGH-PERFORMANCE, LOW-VOLTAGE BUS CLOCK DRIVER
Need more? Email Us
ECAD model for SY89809L
Texas Instruments
CAP-FREE NMOS 150 mA LOW DROPOUT REGULATOR WITH REVERSE CURRENT PROTECTION
Lowest to $4.2589
ECAD model for TPS73133MDBVREP
Sipex Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
ECAD model for SP3481CP
Zilog
CMOS USC Universal Serial Controller
Need more? Email Us
ECAD model for Z16C3010VEC
Burr-Brown (TI)
TMDual, VARIABLE GAIN AMPLIFIER with Low Noise Preamp
Lowest to $43.6912
ECAD model for VCA2612Y

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention