Products specifications

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Sanken
Package Tube
Product Status Obsolete
Motor Type - Stepper Unipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Low Side (4)
Interface Parallel
Technology Power MOSFET
Step Resolution 1, 1/2
Applications General Purpose
Current - Output 3A
Voltage - Supply 3V ~ 5.5V
Voltage - Load 10V ~ 44V
Temperature Range - Operating -20°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case 23-ESIP Formed Leads
Supplier Device Package 23-ZIP (SLA)
Base Product Number SLA7073
Standard Package 18 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 895333-SLA7073MPR
Ultra Librarian 3D Model Ultra Librarian SLA7073MPR CAD Model

Description

The 895333-SLA7073MPR is a fully integrated motor driver designed for general-purpose applications from Sanken.

  • Output Configuration: Low-Side
  • Current Output: 3A
  • Supply Voltage: 3V to 5.5V
  • Load Voltage: 10V to 44V
  • Motor Type: Unipolar Stepper
  • Mounting Type: Through Hole
  • Package: 23 ESIP Formed Leads
  • Packaging: Tube
  • Standard Package Quantity: 18 pcs
  • Series: SLA7073
  • Product Status: Obsolete

You May Also Be Interested in

Rohm Semiconductor
IC MOTOR DRIVER 8V-26.4V 28VQFN / 3-phase brushless motor pre-driver
Lowest to $0.8322
ECAD model for BD63002MUV-E2
NXP / Nexperia
IC MTR DRV BIPLR 2.7-3.6V 20VMFP / 700 mA Dual H-Bridge Motor Driver with 3.0 V Compatible Logic I/O
Lowest to $3.7773
ECAD model for MPC17531AEV
Allegro MicroSystems, LLC
IC MTR DRV BIPOLR 3-5.5V 28TSSOP / Automotive DMOS Microstepping Driver with Translator
Lowest to $9.3364
ECAD model for A3980KLP
NXP / Nexperia
IC MTR DRV BIPLR 2.7-5.6V 20VMFP / 0.7 A Dual H-Bridge Motor Driver with 3.0V/5.0V Compatible Logic I/O
Need more? Email Us
ECAD model for MPC17529EV
SANYO Semiconductor (U.S.A) Corporation
3-PHASE INVERTER MOTOR DRIVE IC
Need more? Email Us
ECAD model for STK625-027C-E
STMicroelectronics
IC MOTOR DRIVER BIPLR 36POWERSO
Lowest to $8.9532
ECAD model for E-L6258E
ON Semiconductor
IC MOTOR DRVR 3.15V-5.25V 24SSOP / Octal Half-Bridge Driver
Lowest to $16.2232
ECAD model for NCV7719DQR2G
Sanken
IC MTR DRV UNIPOLAR 3-5.5V 23ZIP / Unipolar 2-Phase Stepping Motor Driver ICs
Need more? Email Us
ECAD model for SLA7081MPR
Infineon Technologies
IC MOTOR DRIVER 3V-3.6V 80QFP / High Performance Sensorless Motion Control IC
Lowest to $28.2659
ECAD model for IRMCK203

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9447 $97.8894
4+ $40.1598 $160.6392
5+ $38.9050 $194.5250
7+ $37.6503 $263.5521
9+ $36.3954 $327.5586
12+ $32.6297 $391.5564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,590 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention