Products specifications

Categories Integrated Circuits
Manufacturer Sanken
Packaging Tube/Rail
Status Active
Motor Type - Stepper Unipolar
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology NMOS
Step Resolution 1/2, 1/4, 1/8, 1/16
Applications Printer
Output Current 1A
Supply Voltage - Operating 3 V to 5.5 V
Voltage - Load 10 V to 44 V
Temperature Range - Operating -20°C to 125°C (TJ)
Mounting Through Hole
Case / Package 21-SIP
Win Source Part Number 046955-SLA7060M
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLA7060M CAD Model

Description

The SLA7060M is an integrated circuit manufactured by Sanken.

  • Function: fully integrated driver and control power stage used in various printer applications
  • Supply and Demand Status: balanced
  • Market Popularity: medium
  • Features: excellent thermal stability and high reliability

You May Also Be Interested in

Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON / DRV10963 5-V, Three-Phase, Sensorless BLDC Motor Driver
Need more? Email Us
ECAD model for DRV10963PDSNR
NJR Corporation/NJRC
IC MOTOR DRIVER BIPOLAR 28PLCC
Need more? Email Us
ECAD model for NJM3774FM2-TE3
SANYO Semiconductor (U.S.A) Corporation
3-PHASE INVERTER MOTOR DRIVE IC
Need more? Email Us
ECAD model for STK625-027C-E
Texas Instruments
IC MTR DRV MULTI 4.4-45V 48HTQFP / Three-Phase Automotive Gate Driver
Lowest to $7.9018
ECAD model for DRV83055QPHPRQ1
Allegro MicroSystems, LLC
IC MOTOR DRIVER 4.5V-5.5V 24SOIC
Lowest to $4.7519
ECAD model for A3959SLBTR
ON Semiconductor
IC MTR DRV 4.5-5.5V/8-17V 36SSOP
Lowest to $3.7074
ECAD model for LB11876-TLM-E
Infineon Technologies
IC MOTOR DRIVER 3V-3.6V 80QFP / High Performance Sensorless Motion Control IC
Lowest to $28.2659
ECAD model for IRMCK203
ON Semiconductor
IC MOTOR DRVR 3.15V-5.25V 24SSOP / Octal Half-Bridge Driver
Lowest to $16.2232
ECAD model for NCV7719DQR2G
Rohm Semiconductor
IC MOTOR DRIVER 4.5V-17V 16SSOPB
Lowest to $0.6163
ECAD model for BD6994FV-GE2

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention