EN
  • EN
  • DE

DRV10983ZPWPR

Part No DRV10983ZPWPR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 8V-28V 24HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features - Motor Driver Power MOSFET Analog, I²C, PWM 24-HTSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 24-HTSSOP
Family Name DRV10983
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-40028-1, 296-40028-2, DRV10983ZPWPR-ND, 296-40028-6, -296-40028-1-ND
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917221-DRV10983ZPWPR
Ultra Librarian 3D Model Ultra Librarian DRV10983ZPWPR CAD Model

Description

The DRV10983ZPWPR from Texas Instruments is a state-of-the-art motor driver designed to efficiently and effectively control three-phase sensorless BLDC (Brushless DC) motors. This sophisticated IC (Integrated Circuit) integrates advanced control algorithms and a rich feature set to provide a high-performance, compact solution for a wide range of applications.

Key Features:

  • Supply Voltage: The DRV10983ZPWPR operates over a wide supply voltage range from 6.2V to 28V, making it versatile for various operating environments and conditions.
  • Integrated Power MOSFETs: It comes with high-performance power MOSFETs that can deliver continuous drive current up to 2A, which is ideal for a broad spectrum of motor-driven applications.
  • Sensorless Control: The device employs sensorless control which eliminates the need for external Hall effect sensors, thereby reducing system complexity and cost.
  • Configurable Parameters: Users can configure several parameters via the I2C interface or through the use of external pins, allowing for fine-tuning and optimization for specific applications.
  • Protection Features: The DRV10983ZPWPR is equipped with a variety of protection features including overcurrent, overtemperature, and undervoltage lockout, ensuring reliable operation and longevity of the motor driver and the system it controls.

Applications:

The versatility of the DRV10983ZPWPR makes it suitable for a wide array of applications. It is commonly used in:

  • Consumer Electronics (such as fans, pumps, and small appliances)
  • Office Automation Equipment
  • Industrial Drives
  • Automotive Pumps and Fans

Package and Quality:

The Texas Instruments DRV10983ZPWPR is available in a 24-pin HTSSOP package with PowerPAD™. The compact form factor allows for space-saving PCB designs without compromising on power and functionality. Additionally, it meets Texas Instruments' rigorous quality standards, ensuring a reliable product for your motor control needs.

For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments product page and datasheets.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5625 $53.4375
35+ $2.9230 $102.3050
53+ $2.8317 $150.0801
73+ $2.7404 $200.0492
95+ $2.6490 $251.6550
127+ $2.3750 $301.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,229 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess