Products specifications Report Issue?

Manufacturer Sanken
Category Discrete Semiconductor Products
Family FETs - Arrays
Win Source Part Number 190385-SLA5042
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLA5042 CAD Model

Description

The SLA5042 is a unipolar stepper motor driver IC manufactured by Sanken Electric. It is designed to provide efficient and reliable control for unipolar stepper motors, commonly used in various applications requiring precise positioning and motion control. The IC integrates the necessary control logic and power output stages required to directly drive a stepper motor, simplifying the design process and reducing the overall component count. As part of Sanken's SLA series, the SLA5042 is recognized for its robust design and integrated protection features, ensuring stable operation in diverse environmental conditions.

Applications

  • Office Automation Equipment (Printers, Scanners, Copiers)
  • Industrial Automation (CNC Machines, Robotics)
  • Textile Machinery
  • Automated Test Equipment
  • Medical Equipment
  • Security Systems

Features

  • Unipolar Stepper Motor Driver
  • Built-in PWM Current Control for smooth motor operation
  • Overcurrent Protection to prevent damage from excessive current
  • Overtemperature Protection to prevent overheating
  • Undervoltage Lockout Protection to ensure stable operation
  • Enable/Disable Control via Logic Input
  • Compact Package

Benefits

  • Simplified Stepper Motor Control Design
  • Reduced Component Count and Board Space
  • Enhanced System Reliability and Longevity
  • Protection Against Common Motor and Driver Failures
  • Improved Energy Efficiency
  • Easy Integration with Microcontrollers and Other Control Systems
  • Smooth and Quiet Motor Operation

Additional Details

The SLA5042 is designed to operate over a wide range of supply voltages and is capable of delivering a substantial output current, making it suitable for various sizes and types of unipolar stepper motors. The integrated PWM current control allows for precise regulation of the motor current, resulting in smoother motion and reduced audible noise. The overcurrent, overtemperature, and undervoltage lockout protection features are critical for ensuring safe and reliable operation, preventing damage to both the driver IC and the stepper motor.

Implementing the SLA5042 typically requires only a minimal number of external passive components, such as decoupling capacitors and current sensing resistors, further simplifying the design. The enable/disable input enables easy control of the motor's state from a microcontroller or other digital control logic. The compact package minimizes board space requirements, which is crucial in space-constrained applications. It is important to consult the official datasheet from Sanken Electric for specific operating parameters and application guidelines to ensure proper and safe usage of the device. Overall, the SLA5042 offers a robust and cost-effective solution for driving unipolar stepper motors across diverse applications.

You May Also Be Interested in

Diodes Incorporated
MOSFET BVDSS: 8V-24V SOT563
Lowest to $2.3817
ECAD model for DMP2900UV-7
Micro Commercial Co
N/P-CHANNEL MOSFETSOT23-6L / Mosfet Array 20V 5A, 4A Surface Mount SOT-23-6L
Lowest to $0.0631
ECAD model for SIL2308-TP
ON Semiconductor
MOSFET 2N-CH 40V 145A S08FL / Mosfet Array 40V 25A (Ta), 145A (Tc) 3.5W (Ta) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Lowest to $4.4007
ECAD model for NVMFD5C446NLWFT1G
Vishay
MOSFET 2N-CH 20V 20A/60A PPAK SO / Mosfet Array 20V 20A, 60A 27W, 48W Surface Mount PowerPAK® SO-8 Dual Asymmetric
Need more? Email Us
ECAD model for SQJ200EP-T1_GE3
ON Semiconductor
40V 5.4 MOHM T8 S08FL DUA / Mosfet Array 40V 17.6A (Ta), 70A (Tc) 3.2W (Ta), 50W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Need more? Email Us
ECAD model for NVMFD5C462NT1G
Panjit
50V N-CHANNEL ENHANCEMENT MODE M
Lowest to $0.0857
ECAD model for PJT138K_R1_00001
Vishay
MOSFET 2N-CH 40V 8A 8SOIC / Mosfet Array 40V 8A (Tc) 4W (Tc) Surface Mount 8-SOIC
Lowest to $1.5760
ECAD model for SQ4940AEY-T1_BE3
ON Semiconductor
MOSFET 2N-CH 60V 5.3A DFN8
Lowest to $18.2799
ECAD model for NVMFD5485NLT3G
Diodes Incorporated
MOSFET BVDSS: 8V-24V SOT563 / Mosfet Array 20V 1.03A (Ta) 530mW (Ta) Surface Mount SOT-563
Lowest to $0.2380
ECAD model for DMG1023UVQ-13

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention