EN
  • EN
  • DE

SI-3152P

Part No SI-3152P
Manufacturer Sanken
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1092811-SI-3152P
Categories OEM Parts( S )
Manufacturer Sanken
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SI-3152P CAD Model

Description

The SI-3152P is a linear regulator manufactured by Sanken Electric, designed to provide a stable and regulated DC output voltage. Its main advantage lies in providing a clean and stable power supply, making it suitable for sensitive electronic circuits. The regulator features built-in protection mechanisms, ensuring reliability and preventing damage from common electrical issues.

Applications

  • Power supply for microcontrollers and digital logic circuits.
  • Voltage regulation for audio equipment and amplifiers.
  • Use in industrial control systems for stable power delivery.
  • Powering sensors and instrumentation equipment.
  • General-purpose voltage regulation in electronic devices.

Features

  • Fixed output voltage: Provides a stable and accurate output voltage.
  • Overcurrent protection: Protects the regulator and the load from excessive current.
  • Thermal shutdown: Prevents damage from overheating by shutting down the regulator.
  • Low dropout voltage: Ensures stable operation even with low input voltage.
  • Compact package: Allows for easy integration into small devices.

Benefits

  • Stable and clean power supply: Ensures consistent performance of connected devices.
  • Protection against electrical faults: Prevents damage to the regulator and connected components.
  • Easy integration into designs: Simple design and compact size facilitate easy implementation.
  • Improved system reliability: Enhances the overall robustness of the electronic system.
  • Cost-effective solution: Provides a reliable and efficient power regulation solution at a competitive price.

Additional Details

The SI-3152P typically has a fixed output voltage, which should be verified from the datasheet. It comes in through-hole package. Overcurrent and thermal shutdown protection circuits are integrated into the regulator. The device needs an input capacitor for stable operation. It also may require an output capacitor, based on the data sheet. Heatsinking might be required depending on the load current and the ambient temperature. The datasheet contains all the electrical characteristics, application notes and package information. This LDO is intended for general use to bring voltage down from one level to a lower level, in a clean and safe way.

You May Also Be Interested in

JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
STMicroelectronics
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess