EN
  • EN
  • DE

M27C1024-15XF1

Part No M27C1024-15XF1
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073503-M27C1024-15XF1
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M27C1024-15XF1 CAD Model

Description

The M27C1024-15XF1 is a high-speed 1 Mbit EPROM (Erasable Programmable Read-Only Memory) device from the renowned semiconductor manufacturer, STMicroelectronics. This integrated circuit is designed to deliver reliable storage and retrieval of code and data for embedded systems, with a focus on performance and durability.

Key Features

  • Memory Capacity: The device boasts a large memory space with 1 Mbit (64Kb x16) which is ideal for storing firmware, boot code, or other critical data.
  • Access Time: With an access time of 150ns, the M27C1024-15XF1 provides fast read operations, enhancing the overall performance of the systems it's integrated into.
  • Programming Voltage: It supports a 12.5V ± 0.25V programming voltage, ensuring a reliable programming process for the device.
  • Package Type: The EPROM comes in a convenient PLCC32 package, offering ease of integration into various circuit board designs.
  • Temperature Range: The device operates within a temperature range of -40°C to +85°C, ensuring stable performance across diverse environmental conditions.

Applications

The M27C1024-15XF1 is suitable for a wide range of applications that require a non-volatile memory solution. It is commonly used in the automotive industry, telecommunications, consumer electronics, and computer systems. Its robustness makes it an excellent choice for critical applications where data integrity and reliability are paramount.

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the M27C1024-15XF1 is no exception. The device meets stringent quality standards and is designed for long-term reliability. It is also supported by ST's global technical support and service, ensuring that designers and engineers can integrate this EPROM into their projects with confidence.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess