EN
  • EN
  • DE

SFPB-54VL

Part No SFPB-54VL
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 319311-SFPB-54VL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFPB-54VL CAD Model

Description

The SFPB-54VL is a power factor correction (PFC) controller IC manufactured by Sanken Electric. It is designed to improve the power factor of electronic devices, reducing harmonic distortion and increasing energy efficiency. This component is commonly used in power supplies for a wide range of applications, from consumer electronics to industrial equipment. The SFPB-54VL utilizes advanced control techniques to achieve a high power factor and low total harmonic distortion (THD) under various operating conditions.

Applications

  • Power supplies for LED lighting
  • Power supplies for LCD and LED televisions
  • Power supplies for air conditioners
  • Power supplies for refrigerators
  • Power supplies for industrial automation equipment

Features

  • Continuous Conduction Mode (CCM) operation
  • High power factor correction (PFC)
  • Low total harmonic distortion (THD)
  • Overvoltage protection (OVP)
  • Overcurrent protection (OCP)
  • Undervoltage lockout (UVLO)
  • Soft-start function
  • Open loop protection
  • Built-in filter circuit

Benefits

  • Improved energy efficiency, leading to reduced energy consumption and lower operating costs.
  • Reduced harmonic distortion helps in complying with regulatory standards and enhances power grid stability.
  • Enhanced system reliability due to comprehensive protection features.
  • Simplified design and reduced component count, resulting in lower system costs.
  • Compact size allows for use in space-constrained applications.

Additional Details

The SFPB-54VL employs Continuous Conduction Mode (CCM) control for efficient power factor correction. A soft-start function is included to minimize inrush current during startup, preventing component stress. Protection features such as Overvoltage Protection (OVP), Overcurrent Protection (OCP), and Undervoltage Lockout (UVLO) ensure secure and dependable operation. This IC typically operates at a fixed switching frequency within the tens to hundreds of kHz range, depending on the application's specific requirements. It is generally available in surface-mount packages like SOP (Small Outline Package) for easy assembly and integration.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Fuji Electric
Lowest to $6.5223
Mitsubishi
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1251 $58.1715
1,125+ $0.1027 $115.5375
1,745+ $0.0995 $173.6275
2,400+ $0.0963 $231.1200
3,105+ $0.0931 $289.0755
4,160+ $0.0834 $346.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess