EN
  • EN
  • DE

XC6403FV11DR

Part No XC6403FV11DR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408266-XC6403FV11DR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6403FV11DR CAD Model

Description

The XC6403FV11DR is a synchronous step-down DC-DC converter manufactured by Torex Semiconductor Ltd. It is designed for applications requiring high efficiency and a small form factor. This converter integrates a P-channel MOSFET for the high-side switch and an N-channel MOSFET for the low-side switch, contributing to its high efficiency.

Applications:

  • Mobile Devices: Powering smartphones, tablets, and portable media players.
  • Wearable Technology: Supplying power to smartwatches and fitness trackers.
  • IoT Devices: Use in low-power wireless sensors and connected devices.
  • Battery-Powered Equipment: Providing efficient power conversion for battery-operated applications.

Features:

  • Synchronous Rectification: Improves efficiency by using MOSFETs for both high-side and low-side switches.
  • High Efficiency: Achieves high efficiency, minimizing power loss and heat generation.
  • Small Package: Available in a compact package, suitable for space-constrained applications.
  • Input Voltage Range: Wide input voltage range allows operation from various power sources.
  • Adjustable Output Voltage: Output voltage can be adjusted to meet specific application requirements.
  • Overcurrent Protection: Built-in overcurrent protection prevents damage from excessive current draw.
  • Thermal Shutdown Protection: Prevents overheating by shutting down the converter if the temperature exceeds a safe limit.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, extending battery life in portable devices.
  • Reduced Heat Dissipation: Synchronous rectification reduces heat generation, improving reliability.
  • Compact Design: Small package size enables integration into space-constrained applications.
  • Robust Protection: Overcurrent and thermal shutdown protection enhance reliability and prevent damage.
  • Flexible Power Supply: Adjustable output voltage allows customization to meet specific application needs.

Detailed Specs: While specific details can vary, the XC6403 series generally features an input voltage range of approximately 2.5V to 5.5V and an adjustable output voltage that typically ranges from 0.8V to Vin. Switching frequency is typically in the MHz range to allow for smaller external components. Package type is often a small, thermally enhanced package such as a SOT-25 or similar. It also integrates features such as soft-start to limit inrush current during startup.The XC6403FV11DR is designed to provide a stable and efficient power supply solution for a variety of portable and battery-powered applications.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Lowest to $1.6320
Atmel
Lowest to $1.9623
ON Semiconductor
Lowest to $3.3622
Protek Devices
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess