EN
  • EN
  • DE

PST3427URG

Part No PST3427URG
Manufacturer Mitsumi
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsumi
Win Source Part Number 282171-PST3427URG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PST3427URG CAD Model

Description

The Mitsumi PST3427URG is a power management IC, functioning as a voltage regulator suitable for diverse electronic applications. It belongs to Mitsumi's array of power management solutions intended to provide stable and efficient voltage regulation for sensitive electronic components.

Applications:

  • Smartphones: Employed within power management circuits to regulate the voltage for various components.
  • Digital Cameras: Delivers a stable power supply for image sensors and processors.
  • Portable Media Players: Guarantees consistent power delivery for audio processing and amplification.
  • Handheld Gaming Devices: Regulates power for the display, processor, and memory.
  • Various Battery-Operated Devices: Appropriate for any device that requires a consistent and regulated voltage source.

Features:

  • Low Dropout Voltage: Functions efficiently even when the input voltage is nearing the output voltage.
  • Overcurrent Protection: Safeguards the device and related components from excessive current draw.
  • Thermal Shutdown: Averts damage from overheating by shutting down the regulator when temperatures exceed a safe threshold.
  • High Output Voltage Accuracy: Delivers a precise and stable output voltage for reliable performance.
  • Compact Packaging: Comes in small surface-mount packages that are suitable for space-limited applications.
  • Low Quiescent Current: Reduces power consumption when the regulator is not actively supplying current.

Benefits:

  • Prolonged Battery Life: Low quiescent current and efficient operation assist in maximizing battery life for portable devices.
  • Improved System Reliability: Overcurrent and thermal safeguards prevent damage and guarantee stable functionality.
  • Simplified Design: Integrated features diminish the necessity for external components, simplifying circuit design.
  • Exact Voltage Regulation: High output voltage precision ensures dependable performance from the connected components.
  • Space Efficiency: Compact package design allows for its use in small and densely populated circuit boards.

Further Details:

The PST3427URG is engineered to support an input voltage range that aligns with battery-driven applications. The output voltage is typically preset to a common value, such as 3.3V, 2.8V, or 1.8V, tailored to the demands of the specific application. The comprehensive specifications, encompassing dropout voltage, quiescent current, and thermal resistance, are documented in the manufacturer's datasheet. It is essential to refer to the datasheet to determine specific operating parameters and suggested external components. The 'G' suffix may indicate a specific package variant, environmental compliance (e.g., RoHS), or minor revision in specifications.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NXP / Nexperia
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess