EN
  • EN
  • DE

NTP1202A

Part No NTP1202A
Manufacturer Sanken
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case SOP
Manufacturer Sanken
Manufacturer Homepage www.sanken-ele.co.jp/en
Win Source Part Number 755429-NTP1202A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTP1202A CAD Model

Description

The NTP1202A is an N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Sanken Electric. It is designed for high-speed switching applications and is commonly used in power management circuits. This MOSFET features low on-resistance and high avalanche energy, making it suitable for applications requiring efficient and reliable power switching.

Applications

  • DC-DC Converters: Used as a switching element in step-up and step-down converters.
  • Motor Control: Employed in controlling the speed and direction of DC motors.
  • Power Inverters: Utilized in inverting DC power to AC power.
  • LED Lighting: Used in dimming and controlling LED lighting systems.
  • Power Supplies: Implemented in switching power supplies for various electronic devices.
  • Battery Management Systems: Used for charging and discharging control in battery-powered devices.
  • Uninterruptible Power Supplies (UPS): Employed in switching between main power and battery backup.

Features

  • N-Channel MOSFET: Provides efficient and fast switching capabilities.
  • Low On-Resistance (RDS(on)): Minimizes power losses during switching.
  • High Avalanche Energy: Withstands high energy levels during inductive switching.
  • High-Speed Switching: Enables efficient operation at high frequencies.
  • Operating Temperature Range: Suitable for use in various environmental conditions.
  • Gate Threshold Voltage: Low gate threshold voltage for easy driving.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits

  • High Efficiency: Low on-resistance reduces power dissipation.
  • Reliable Switching: High avalanche energy provides robustness against voltage spikes.
  • Fast Response: High-speed switching allows for efficient operation.
  • Compact Design: Available in a compact package for space-constrained applications.
  • Simplified Circuit Design: Easy to integrate into existing circuits.

Additional Details

The NTP1202A MOSFET is designed with robust gate oxide and optimized internal structure for reliable performance. It is available in various package types, including surface mount and through-hole configurations, to accommodate different assembly requirements. The MOSFET features a gate-source voltage rating that ensures safe operation within the specified range. The device is tested for key parameters such as gate charge, drain-source breakdown voltage, and forward transconductance, ensuring consistent performance. This MOSFET is a versatile and reliable solution for demanding power management applications, providing efficient and stable switching performance.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8826 $61.9434
21+ $5.6468 $118.5828
32+ $5.4712 $175.0784
44+ $5.2945 $232.9580
57+ $5.1178 $291.7146
76+ $4.5888 $348.7488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,995 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess