EN
  • EN
  • DE

2SC4558

Part No 2SC4558
Manufacturer Sanken
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1207661-2SC4558
Categories Custom Parts
Manufacturer Sanken
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC4558 CAD Model

Description

The 2SC4558 is an NPN silicon epitaxial transistor manufactured by Sanken Electric. It is designed for low-noise amplifier applications, particularly in audio and instrumentation equipment. This transistor aims to provide excellent signal amplification while minimizing unwanted noise, thereby ensuring high-quality audio reproduction and accurate measurements. Detailed specifications and application notes may be required for optimal utilization. Due to limited readily available datasheets, this description is based on typical characteristics of similar Sanken transistors.

Applications:

  • Audio Amplifiers: Used in preamplifiers and input stages of audio amplifiers to amplify weak audio signals with minimal added noise.
  • Microphone Amplifiers: Employed in microphone preamplifiers to boost the signal from microphones for recording and sound reinforcement systems.
  • Instrumentation Amplifiers: Utilized in instrumentation amplifiers for precise measurement of low-level signals in scientific and industrial equipment.
  • Low-Noise Signal Processing: Applied in various low-noise signal processing circuits to minimize noise and improve signal-to-noise ratio.

Features:

  • NPN Transistor: A negative-positive-negative transistor configuration.
  • Low Noise Figure: Designed with a low noise figure to minimize unwanted noise in amplifier circuits.
  • High Gain: Provides high gain amplification for weak signals, enhancing the signal strength.
  • Low Distortion: Exhibits low distortion characteristics to ensure accurate signal reproduction.
  • Compact Package: Typically available in a small package for easy integration into electronic circuits.

Benefits:

  • Improved Audio Quality: Low noise figure enhances audio quality by minimizing unwanted noise in amplifier circuits, resulting in cleaner and clearer sound reproduction.
  • Accurate Signal Measurement: Reduces noise in instrumentation amplifiers, improving the accuracy of low-level signal measurements.
  • Enhanced Signal Sensitivity: High gain amplification boosts weak signals, increasing the sensitivity of electronic devices.
  • Reliable Performance: Sanken's manufacturing expertise ensures reliable and consistent performance, even under demanding operating conditions.
  • Easy Integration: The compact package allows for easy integration into various electronic circuits, simplifying the design process.

Additional Details:

Typical parameters for low-noise transistors like the 2SC4558 include a collector-emitter voltage (VCEO) rating of 20-30V, a collector current (IC) rating of 50-100mA, and a noise figure (NF) of around 1-2 dB. Specific values can vary, so it's crucial to consult the official datasheet from Sanken or a verified supplier. The transistor’s performance is optimized for low-level signal amplification; therefore, careful attention to biasing and circuit design is important to maintain optimal noise performance and linearity. Refer to application notes for best practices in implementing the 2SC4558 in low-noise amplifier circuits.

You May Also Be Interested in

3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Febest Auto Parts
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Qualcomm
Lowest to $7.9791
Conexant Systems
Need more? Email Us
Amd
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess