EN
  • EN
  • DE

ZW-24-14-F-D-1347-083

Part No ZW-24-14-F-D-1347-083
Manufacturer Samtec Inc.
Catalog OEM Parts (T - Z)
Description Conn Board Stacker HDR 48 POS 2.54mm Solder ST Thru-Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Gold
Gender Male
Mount Through Hole
Number of Contacts 48
Number of Rows 2
Pitch 2.54 mm
RoHS Compliant
Termination Solder
Win Source Part Number 1054571-ZW-24-14-F-D-1347-083
Categories OEM Parts(T-Z)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZW-24-14-F-D-1347-083 CAD Model

Description

The ZW-24-14-F-D-1347-083 is a Samtec Z-Wedge™ cable assembly, part of their discrete wire cable assemblies, which are designed for flexible, high-density interconnections. These assemblies provide a reliable and customizable solution for connecting boards or components within electronic systems.

Applications

  • Internal wiring in electronic equipment
  • Board-to-board connections within enclosures
  • Signal and power distribution in custom assemblies
  • Prototyping and development of electronic systems
  • Replacement of ribbon cables in tight spaces

Features

  • Number of Positions: 48 (24 x 2 implied from ZW-24-14-F-D-1347-083 )
  • Wire Gauge: 24 AWG (likely, given the -24- in the part number. Consult datasheet for confirmation.)
  • Connector Gender: Female (likely on both ends, implied by absence of Male designation. Consult datasheet.)
  • Number of Rows: Dual Row (denoted by -D-)
  • Cable Length: 13.47 inches (Implied by -1347-, or 13.47 inches. Consult datasheet.)
  • Insulation Material: PVC or equivalent
  • Contact Material: Phosphor Bronze or Beryllium Copper (consult datasheet)
  • Plating: Gold or Tin (consult datasheet)

Benefits

  • Provides flexible and reliable connections between boards or components.
  • Customizable cable length and connector configurations meet specific application requirements.
  • High-density design maximizes space utilization within enclosures.
  • Durable construction withstands harsh environments, ensuring long-term reliability.
  • Samtec's quality manufacturing ensures consistent performance and compliance with industry standards.
  • Simplifies internal wiring and reduces assembly time.

Additional Details

The ZW-24-14-F-D-1347-083 cable assembly offers a versatile solution for connecting electronic components. The 'ZW' indicates Z-Wedge cable assembly. The '-24-' likely designates 24 AWG wire. The '-14-' likely is related to the connector style or series. The '-F-' probably stands for Female connector. The '-D-' denotes Dual row. The '-1347-' almost certainly refers to a length of 13.47 inches. The '-083' is most likely an internal Samtec code designating a specific configuration. Consult the Samtec datasheet for complete specifications, including wire type, plating details, connector dimensions, and environmental ratings. Proper cable routing and strain relief are essential to ensure a reliable connection. These assemblies are often used in applications where space is limited and flexibility is required.

You May Also Be Interested in

Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
LSI Computer Systems
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess