EN
  • EN
  • DE

USBR-A-S-S-O-TH

Part No USBR-A-S-S-O-TH
Manufacturer Samtec Inc.
Catalog OEM Parts (T - Z)
Description Connector USB RCP 4 POS Solder RA Thru-Hole 4 Terminal 1 Port
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Material Bronze
Contact Plating Gold
Contact Resistance 30 mΩ
Current Rating 1 A
Depth 14.3 mm
Gender Receptacle
Insulation Material Thermoplastic
Length 14.55 mm
Maximum Operating Temperature 85 °C
Max Voltage Rating (AC) 30 V
Min Operating Temperature -50 °C
Mount Through Hole
Number of Contacts 4
Number of Ports 1
Number of Terminals 4
Orientation Right Angle
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Termination Solder
USB Standard USB 2.0
Voltage Rating (AC) 30 V
Win Source Part Number 1003875-USBR-A-S-S-O-TH
Categories OEM Parts(T-Z)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian USBR-A-S-S-O-TH CAD Model

Description

The USBR-A-S-S-O-TH is a 4-port USB 2.0 receptacle from Samtec.

  • Orientation: Right Angle
  • Mounting Type: Through-Hole
  • Contact Material: Bronze
  • Contact Plating: Gold

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Coilcraft
Power inductor, shielded, 20% tol, SMT, RoHS, halogen-f
Lowest to $10.9494
Texas Instruments
IC VIDEO CCD SIGNAL PROC 48TQFP / Video Processor IC Analog Voltage 48-TQFP (7x7) Package
Lowest to $3.8090
NEC
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Microchip Technology
IC CROSSPOINT SWITCH 16X16 / Backplane, Telecommunications, Video Switch IC 16 Channel 196-FCBGA (15x15)
Lowest to $115.9031
STMicroelectronics
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1516 $50.4256
39+ $2.5859 $100.8501
60+ $2.5051 $150.3060
83+ $2.4243 $201.2169
107+ $2.3435 $250.7545
143+ $2.1011 $300.4573
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess