EN
  • EN
  • DE

TCP2A-250V

Part No TCP2A-250V
Manufacturer Eaton Bussmann
Catalog Electrical, Specialty Fuses
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family Electrical,Specialty Fuses
Manufacturer Eaton Bussmann
Win Source Part Number 215460-TCP2A-250V
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TCP2A-250V CAD Model

Description

The Eaton Bussmann TCP2A-250V is a ceramic tube fuse designed for overcurrent protection in a variety of electrical applications. This fuse is specifically engineered to interrupt circuits experiencing excessive current flow, preventing damage to equipment and minimizing the risk of electrical hazards. It is a robust and reliable component suitable for demanding environments.

Applications

  • Industrial Control Systems: Used in motor starters, variable frequency drives (VFDs), and other industrial control equipment to protect sensitive components from overloads and short circuits.
  • Power Distribution Units (PDUs): Provides protection for individual outlets and connected devices in PDUs used in data centers and server rooms.
  • Power Supplies: Protects internal components of power supplies from damage due to overcurrent conditions.
  • Lighting Systems: Used in lighting circuits to prevent damage from short circuits and overloads, particularly in industrial and commercial settings.
  • HVAC Systems: Provides overcurrent protection for motors, transformers, and other components in heating, ventilation, and air conditioning (HVAC) equipment.

Features

  • Ceramic Tube Construction: Offers excellent arc quenching capabilities and provides a high level of protection against explosions.
  • 2A Current Rating: Designed to interrupt circuits with a current of 2 amperes or less.
  • 250V Voltage Rating: Suitable for use in circuits with a voltage of 250 volts or less.
  • High Interrupting Rating: Capable of safely interrupting high fault currents, preventing damage to equipment and minimizing the risk of electrical hazards.
  • Fast-Acting Characteristics: Provides rapid response to overcurrent conditions, quickly interrupting the circuit to minimize damage.

Benefits

  • Enhanced Equipment Protection: Protects valuable equipment from damage due to overcurrent conditions, extending its lifespan and reducing downtime.
  • Improved Safety: Minimizes the risk of electrical hazards, such as fires and electric shock, by quickly interrupting faulty circuits.
  • Reliable Performance: Provides consistent and dependable overcurrent protection, ensuring the safe and reliable operation of electrical systems.
  • Easy Installation: Can be easily installed in standard fuse holders, making it a convenient and cost-effective solution for overcurrent protection.
  • Compliance with Standards: Meets relevant industry standards for safety and performance, ensuring its suitability for a wide range of applications.

Additional Details

The Eaton Bussmann TCP2A-250V fuse has a compact design, making it suitable for use in space-constrained applications. Its ceramic construction provides excellent resistance to high temperatures and harsh environments. This fuse is a cost-effective solution for overcurrent protection in a wide range of electrical systems.

You May Also Be Interested in

Littelfuse Inc.
20A 600 VAC 600 VDC Fuse Cartridge Requires Holder
Need more? Email Us
Littelfuse Inc.
10A 600 VAC 600 VDC Fuse Cartridge Requires Holder
Need more? Email Us
Littelfuse Inc.
BATTERY PROTECTOR
Need more? Email Us
Littelfuse Inc.
10A 600 VAC 300 VDC Fuse Cartridge Requires Holder
Need more? Email Us
Littelfuse Inc.
25A 600 VAC 600 VDC Fuse Cartridge Requires Holder
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 20A 600VAC/300VDC
Need more? Email Us
Littelfuse Inc.
FUSE BATTERY PROTECTOR 8V 12A
Need more? Email Us
Littelfuse Inc.
3A 600 VAC 300 VDC Fuse Cartridge Requires Holder
Need more? Email Us
Littelfuse Inc.
FUSE CARTRIDGE 4A 1KVDC 5AG
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess