EN
  • EN
  • DE

TW-02-12-SM-D-845-085

Part No TW-02-12-SM-D-845-085
Manufacturer Samtec Inc.
Catalog OEM Parts (T - Z)
Description Conn Board Stacker HDR 4 POS 2mm Solder ST Thru-Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Gold
Gender Male
Mount Through Hole
Number of Contacts 4
Number of Rows 2
Packaging Bulk
Pitch 2 mm
Radiation Hardening No
RoHS Compliant
Termination Solder
Win Source Part Number 977868-TW-02-12-SM-D-845-085
Categories OEM Parts(T-Z)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TW-02-12-SM-D-845-085 CAD Model

Description

The TW-02-12-SM-D-845-085 is a Tiger Wire™ discrete wire cable assembly manufactured by Samtec Inc. These cable assemblies are designed for a variety of applications requiring reliable signal transmission and power delivery. They offer a flexible and customizable interconnect solution, making them suitable for numerous board-to-board connections.

Applications

  • Board-to-board connections in electronic devices
  • Data and signal transmission in communication equipment
  • Power distribution in various electronic systems
  • Testing and prototyping applications
  • Internal wiring in industrial equipment

Features

  • Tiger Wire™ cable for enhanced flexibility and durability
  • Discrete wire construction for customizable configurations
  • Surface mount (SMD) termination for automated assembly
  • Dual-row configuration for increased connection density
  • 8.45 inch cable length for specific application requirements
  • Gold-plated contacts for superior conductivity and corrosion resistance

Benefits

  • Reliable Signal Transmission: Gold-plated contacts ensure excellent conductivity, minimizing signal loss and maintaining signal integrity.
  • Flexible Design: Discrete wire construction allows for customization to meet specific application needs.
  • Easy Integration: Surface mount termination facilitates automated assembly processes, reducing manufacturing time and costs.
  • Durable Construction: Tiger Wire™ cable provides exceptional flexibility and resistance to wear and tear, ensuring long-term reliability.
  • High Density Connection: Dual-row configuration maximizes connection density, saving valuable board space.

This cable assembly is characterized by its 2x12 (24 total) positions, surface mount design, and discrete wiring. The 8.45-inch cable length allows for connections across specific distances within a system. The gold plating on the contacts ensures a reliable, low-resistance connection, contributing to stable signal transmission. It's commonly used in applications where space is a constraint and a reliable connection is paramount.

You May Also Be Interested in

Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess