EN
  • EN
  • DE

TA75558F(EL)

Part No TA75558F(EL)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353815-TA75558F(EL)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA75558F(EL) CAD Model

Description

The TA75558F(EL) is a dual operational amplifier manufactured by Toshiba Semiconductor and Storage. This component features two independent operational amplifiers in a single package, making it ideal for applications requiring multiple amplification stages. The (EL) likely denotes a specific lead finish or packaging variation. This amplifier is known for its low input offset voltage, low input bias current, and wide bandwidth, which are essential for precision amplification and signal conditioning across various electronic systems.

Applications:

  • Audio Amplification: Used in stereo preamplifiers, audio mixers, and active filters to enhance signal strength and clarity in audio applications.
  • Instrumentation Amplifiers: Employed in data acquisition systems, sensor interfaces, and precision measurement equipment to amplify small signals accurately.
  • Active Filters: Integrated into filter circuits to shape frequency responses and eliminate unwanted noise in signal processing applications.
  • Voltage Followers: Utilized as buffer amplifiers to isolate circuit stages and provide impedance matching, ensuring accurate signal transfer.
  • Signal Conditioning: Applied in circuits to modify and prepare signals for further processing, such as analog-to-digital conversion.

Features:

  • Dual Operational Amplifiers: Contains two independent amplifier channels in a single package, reducing component count and board space.
  • Low Input Offset Voltage: Minimizes errors caused by DC offset voltages, ensuring accurate amplification and signal integrity.
  • Low Input Bias Current: Reduces errors due to input current leakage, leading to more precise amplification of input signals.
  • Wide Bandwidth: Allows the amplification of a broad range of signal frequencies without significant attenuation.
  • Short-Circuit Protection: Protects the amplifier from damage in the event of an accidental output short circuit, enhancing overall reliability.

Benefits:

  • Space Saving: The dual-channel design allows for more compact and efficient circuit layouts, reducing board space requirements.
  • Precise Signal Amplification: Low offset voltage and bias current ensure accurate and reliable amplification across various input signals.
  • Versatile Application: Well-suited for a wide range of applications, due to its robust performance characteristics and flexible design.
  • Enhanced System Reliability: Short-circuit protection contributes to the overall robustness and reliability of the electronic system.
  • Cost Efficiency: Integrating two amplifiers into one package reduces the number of components required, potentially lowering the overall system cost.

Additional Details:

The TA75558F(EL) typically comes in a flat package suitable for surface mounting, denoted by the 'F'. The '(EL)' suffix likely refers to a specific environmental-friendly lead finish. For detailed technical specifications, including gain-bandwidth product, slew rate, and operating temperature range, consult the manufacturer's datasheet. Ensure proper power supply decoupling by using capacitors close to the power pins for stable operation.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
EPCOS (TDK)
Need more? Email Us
Texas Instruments
Lowest to $4.3014

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess