EN
  • EN
  • DE

TSM-28-SH-P-2

Part No TSM-28-SH-P-2
Manufacturer Samtec Inc.
Catalog OEM Parts (T - Z)
Description "This surface mount .025” square post terminal strip features single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101458-TSM-28-SH-P-2
Categories OEM Parts(T-Z)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSM-28-SH-P-2 CAD Model

Description

The TSM-28-SH-P-2 is a terminal strip from Samtec Inc., part of their TSM series. These are typically used for board-to-board connections in electronic assemblies. The 'TSM' designates the series, '28' likely represents the number of positions, 'SH' indicates surface mount horizontal orientation, 'P' suggests a tin-lead plating, and '2' may refer to row quantity.

Applications:

  • Board-to-board Connections
  • Signal Routing
  • Prototyping
  • Embedded Systems

Features:

  • Surface Mount Termination: Allows for automated assembly and reflow soldering.
  • Horizontal Orientation: Provides a low-profile connection parallel to the PCB.
  • High Pin Count: Enables dense signal routing.
  • Durable Construction: Designed for reliable performance in demanding environments.

Benefits:

  • Simplified Assembly: Surface mount design allows for automated placement and soldering, reducing manufacturing costs.
  • Space Saving: Horizontal orientation minimizes the height profile, making it suitable for compact designs.
  • High Signal Density: High pin count enables routing of numerous signals in a small area.
  • Reliable Connection: Robust construction ensures a secure and long-lasting connection.

Additional Details:

The TSM-28-SH-P-2 has a pin pitch (the distance between pins) that is commonly 0.050 inches (1.27mm). The body material is typically high-temperature plastic, suitable for reflow soldering processes. The contact material is often beryllium copper or phosphor bronze with gold plating over nickel to provide good conductivity and corrosion resistance. The voltage and current ratings depend on the specific materials and design but are usually specified in the product datasheet. It's essential to consult the Samtec website for the detailed specifications, including mating connectors (typically FSM series), voltage/current ratings, operating temperature range, and RoHS compliance status.

When selecting the TSM-28-SH-P-2, designers should consider the required pin count, board space constraints, and the electrical characteristics of the signals being routed. Proper soldering techniques are crucial to ensure a reliable connection. The mating connector should be carefully selected to ensure compatibility and optimal performance. This connector provides a versatile and reliable solution for board-to-board connections in a wide range of electronic applications.

You May Also Be Interested in

Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess